Backer Hotwatt Inc. Digital Indicating Temperature Controller Model 16A

Description
Features: Specifications Selectable Inputs: Thermocouple, RTD, DC voltage, or DC current selectable Input Impedance: Thermocouple = 3 megohms minimum; Current = 10 ohms; RTD current = 200uA; Voltage = 5000ohms Sensor Break Protection: User determines control output to protect system after customer set time Display: Two 4 digit, 7 segment .30” high LEDs Control Action: Reverse (usually heating) Direct (usually cooling) selectable Proportional Band : 1 to 9999 ̊F, ̊C, or counts Reset Time: (Integral): Off or 0.1 to 99.9 minutes Rate Time: (Derivative): Off or 0.01 to 99.9 minutes Cycle Rate: 1 to 80 seconds On-Off Differential: Adjustable 1 ̊F, 1 ̊C or 1 count to full scale in 1 ̊F, 1 ̊C, or 1 count steps Alarm On-Off Differential: 1 ̊F, 1 ̊C, or 1 count Accuracy: ± .25% of span, ± 1 least significant digit Supply Voltage: 100 to 240 VAC, nominal., +10-15%, 50 to 400 Hz. single phase; 132 to 240 VDC, nominal., + 10-20% Power Consumption: 5VA maximum Operating Temperature: -10 to +55 ̊C (+14 to 131 ̊F) Storage Temperature: -40 to +80 ̊C (-40 to 176 ̊F) Control Output Ratings: Relay: SPDT, 3 A @ 240 VAC resistive; 1.5 A @ 240 VAC inductive; Pilot duty rating: 250 VA 2 A @ 120 VAC or 1A @ 240 VAC; Alarm Relay: SPST, 3 A @ 240 VAC resistive; 1.5 A @ 240 VAC inductive; Polit duty rating: 240 VA, 2 A @ 120 VAC or 1A @ 240 VAC Switched Voltage (isolated): 15 VDC @ 20 mA Panel Cutout: 45 mm x 45mm (1.775” x 1.775”) Depth Behind Mounting Surface: 115.3 mm (4.54”) Weight: 227 g (8oz) Front Panel Rating: Type 4X, (IP65)
Request a Quote Datasheet
Description
Features: Specifications Selectable Inputs: Thermocouple, RTD, DC voltage, or DC current selectable Input Impedance: Thermocouple = 3 megohms minimum; Current = 10 ohms; RTD current = 200uA; Voltage = 5000ohms Sensor Break Protection: User determines control output to protect system after customer set time Display: Two 4 digit, 7 segment .30” high LEDs Control Action: Reverse (usually heating) Direct (usually cooling) selectable Proportional Band : 1 to 9999 ̊F, ̊C, or counts Reset Time: (Integral): Off or 0.1 to 99.9 minutes Rate Time: (Derivative): Off or 0.01 to 99.9 minutes Cycle Rate: 1 to 80 seconds On-Off Differential: Adjustable 1 ̊F, 1 ̊C or 1 count to full scale in 1 ̊F, 1 ̊C, or 1 count steps Alarm On-Off Differential: 1 ̊F, 1 ̊C, or 1 count Accuracy: ± .25% of span, ± 1 least significant digit Supply Voltage: 100 to 240 VAC, nominal., +10-15%, 50 to 400 Hz. single phase; 132 to 240 VDC, nominal., + 10-20% Power Consumption: 5VA maximum Operating Temperature: -10 to +55 ̊C (+14 to 131 ̊F) Storage Temperature: -40 to +80 ̊C (-40 to 176 ̊F) Control Output Ratings: Relay: SPDT, 3 A @ 240 VAC resistive; 1.5 A @ 240 VAC inductive; Pilot duty rating: 250 VA 2 A @ 120 VAC or 1A @ 240 VAC; Alarm Relay: SPST, 3 A @ 240 VAC resistive; 1.5 A @ 240 VAC inductive; Polit duty rating: 240 VA, 2 A @ 120 VAC or 1A @ 240 VAC Switched Voltage (isolated): 15 VDC @ 20 mA Panel Cutout: 45 mm x 45mm (1.775” x 1.775”) Depth Behind Mounting Surface: 115.3 mm (4.54”) Weight: 227 g (8oz) Front Panel Rating: Type 4X, (IP65)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Indicating Temperature Controller - Model 16A - Backer Hotwatt Inc.
Danvers, MA, USA
Digital Indicating Temperature Controller
Model 16A
Digital Indicating Temperature Controller Model 16A
Features: Specifications Selectable Inputs: Thermocouple, RTD, DC voltage, or DC current selectable Input Impedance: Thermocouple = 3 megohms minimum; Current = 10 ohms; RTD current = 200uA; Voltage = 5000ohms Sensor Break Protection: User determines control output to protect system after customer set time Display: Two 4 digit, 7 segment .30” high LEDs Control Action: Reverse (usually heating) Direct (usually cooling) selectable Proportional Band : 1 to 9999 ̊F, ̊C, or counts Reset Time: (Integral): Off or 0.1 to 99.9 minutes Rate Time: (Derivative): Off or 0.01 to 99.9 minutes Cycle Rate: 1 to 80 seconds On-Off Differential: Adjustable 1 ̊F, 1 ̊C or 1 count to full scale in 1 ̊F, 1 ̊C, or 1 count steps Alarm On-Off Differential: 1 ̊F, 1 ̊C, or 1 count Accuracy: ± .25% of span, ± 1 least significant digit Supply Voltage: 100 to 240 VAC, nominal., +10-15%, 50 to 400 Hz. single phase; 132 to 240 VDC, nominal., + 10-20% Power Consumption: 5VA maximum Operating Temperature: -10 to +55 ̊C (+14 to 131 ̊F) Storage Temperature: -40 to +80 ̊C (-40 to 176 ̊F) Control Output Ratings: Relay: SPDT, 3 A @ 240 VAC resistive; 1.5 A @ 240 VAC inductive; Pilot duty rating: 250 VA 2 A @ 120 VAC or 1A @ 240 VAC; Alarm Relay: SPST, 3 A @ 240 VAC resistive; 1.5 A @ 240 VAC inductive; Polit duty rating: 240 VA, 2 A @ 120 VAC or 1A @ 240 VAC Switched Voltage (isolated): 15 VDC @ 20 mA Panel Cutout: 45 mm x 45mm (1.775” x 1.775”) Depth Behind Mounting Surface: 115.3 mm (4.54”) Weight: 227 g (8oz) Front Panel Rating: Type 4X, (IP65)

Features:

  • Specifications Selectable Inputs: Thermocouple, RTD, DC voltage, or DC current selectable
  • Input Impedance: Thermocouple = 3 megohms minimum; Current = 10 ohms; RTD current = 200uA; Voltage = 5000ohms
  • Sensor Break Protection: User determines control output to protect system after customer set time
  • Display: Two 4 digit, 7 segment .30” high LEDs
  • Control Action: Reverse (usually heating) Direct (usually cooling) selectable
  • Proportional Band : 1 to 9999 ̊F, ̊C, or counts
  • Reset Time: (Integral): Off or 0.1 to 99.9 minutes
  • Rate Time: (Derivative): Off or 0.01 to 99.9 minutes
  • Cycle Rate: 1 to 80 seconds
  • On-Off Differential: Adjustable 1 ̊F, 1 ̊C or 1 count to full scale in 1 ̊F, 1 ̊C, or 1 count steps
  • Alarm On-Off Differential: 1 ̊F, 1 ̊C, or 1 count
  • Accuracy: ± .25% of span, ± 1 least significant digit
  • Supply Voltage: 100 to 240 VAC, nominal., +10-15%, 50 to 400 Hz. single phase; 132 to 240 VDC, nominal., + 10-20%
  • Power Consumption: 5VA maximum
  • Operating Temperature: -10 to +55 ̊C (+14 to 131 ̊F)
  • Storage Temperature: -40 to +80 ̊C (-40 to 176 ̊F)
  • Control Output Ratings: Relay: SPDT, 3 A @ 240 VAC resistive; 1.5 A @ 240 VAC inductive; Pilot duty rating: 250 VA 2 A @ 120 VAC or 1A @ 240 VAC; Alarm Relay: SPST, 3 A @ 240 VAC resistive; 1.5 A @ 240 VAC inductive; Polit duty rating: 240 VA, 2 A @ 120 VAC or 1A @ 240 VAC Switched Voltage (isolated): 15 VDC @ 20 mA
  • Panel Cutout: 45 mm x 45mm (1.775” x 1.775”)
  • Depth Behind Mounting Surface: 115.3 mm (4.54”)
  • Weight: 227 g (8oz)
  • Front Panel Rating: Type 4X, (IP65)
Supplier's Site Datasheet

Technical Specifications

  Backer Hotwatt Inc.
Product Category Thermostats
Product Number Model 16A
Product Name Digital Indicating Temperature Controller
Thermostat Type Digital
Unlock Full Specs
to access all available technical data

Similar Products

Hex Head Cartridge Thermostat -  - Backer Hotwatt Inc.
Specs
Thermostat Type Mechanical
Set Point Range -100 to 600 F (-73.33 to 316 C)
View Details
Sub-Panel-Thermocouple Temperature Controller - Series 100 - Backer Hotwatt Inc.
Specs
Thermostat Type Digital
Set Point Range 0.0 to 1000 F (-17.78 to 538 C)
Voltage 28 to 240 volts
View Details
Surface Mount Thermostat -  - Backer Hotwatt Inc.
Backer Hotwatt Inc.
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 50 to 600 F (10 to 316 C)
View Details
Cartridge Thermostat - 17002-0 - Backer Hotwatt Inc.
Specs
Thermostat Type Mechanical
Set Point Range -100 to 600 F (-73.33 to 316 C)
View Details