Backer Hotwatt Inc. Panel Mounting, Solid State Temperature Controller Series 120R

Description
The Series 120R Controller is an economical alternative to the fluid filled (bulb and capillary) type thermostat for any application which could benefit from the improved performance and reliability of an electronic temperature control. Its compact, completely enclosed construction with industry standard mounting, integral setpoint pot, high current output capability and wide variety of sensor configurations, make this controller an ideal choice to replace mechanical thermostats in many industrial and commercial applications. Features 115/230 VAC power inputs UL Class 2 low voltage sensor circuit Completely enclosed design UL Recognized (File No. E105669) 24 Volts to drive SSR Advantages Over Bulb & Cap Thermostat Faster Response Better Accuracy and Sensitivity
Request a Quote
Description
The Series 120R Controller is an economical alternative to the fluid filled (bulb and capillary) type thermostat for any application which could benefit from the improved performance and reliability of an electronic temperature control. Its compact, completely enclosed construction with industry standard mounting, integral setpoint pot, high current output capability and wide variety of sensor configurations, make this controller an ideal choice to replace mechanical thermostats in many industrial and commercial applications. Features 115/230 VAC power inputs UL Class 2 low voltage sensor circuit Completely enclosed design UL Recognized (File No. E105669) 24 Volts to drive SSR Advantages Over Bulb & Cap Thermostat Faster Response Better Accuracy and Sensitivity
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Series 120R is a panel-mount solid state temperature controller designed as an electronic alternative to mechanical thermostats, offering faster response and improved accuracy. It accepts 115/230 VAC ±15% power input at 50/60 Hz, with a setpoint range of 0° to 500°F and a typical hysteresis of 2°F. The controller uses a Type J thermocouple sensor with fault protection that de-energizes the output on open or shorted sensor conditions. It provides a 24 VDC output to drive solid state relays, features a completely enclosed design, and is UL recognized (File No. E105669). The operating ambient temperature range is 0°C to 70°C (32°F to 158°F).

Datasheet Summary
Powered by GS/AI

The Series 120R is a panel-mount solid state temperature controller designed as an electronic alternative to mechanical thermostats, offering faster response and improved accuracy. It accepts 115/230 VAC ±15% power input at 50/60 Hz, with a setpoint range of 0° to 500°F and a typical hysteresis of 2°F. The controller uses a Type J thermocouple sensor with fault protection that de-energizes the output on open or shorted sensor conditions. It provides a 24 VDC output to drive solid state relays, features a completely enclosed design, and is UL recognized (File No. E105669). The operating ambient temperature range is 0°C to 70°C (32°F to 158°F).

Suppliers

Company
Product
Description
Supplier Links
Panel Mounting, Solid State Temperature Controller - Series 120R - Backer Hotwatt Inc.
Danvers, MA, USA
Panel Mounting, Solid State Temperature Controller
Series 120R
Panel Mounting, Solid State Temperature Controller Series 120R
The Series 120R Controller is an economical alternative to the fluid filled (bulb and capillary) type thermostat for any application which could benefit from the improved performance and reliability of an electronic temperature control. Its compact, completely enclosed construction with industry standard mounting, integral setpoint pot, high current output capability and wide variety of sensor configurations, make this controller an ideal choice to replace mechanical thermostats in many industrial and commercial applications. Features 115/230 VAC power inputs UL Class 2 low voltage sensor circuit Completely enclosed design UL Recognized (File No. E105669) 24 Volts to drive SSR Advantages Over Bulb & Cap Thermostat Faster Response Better Accuracy and Sensitivity

The Series 120R Controller is an economical alternative to the fluid filled (bulb and capillary) type thermostat for any application which could benefit from the improved performance and reliability of an electronic temperature control. Its compact, completely enclosed construction with industry standard mounting, integral setpoint pot, high current output capability and wide variety of sensor configurations, make this controller an ideal choice to replace mechanical thermostats in many industrial and commercial applications.

Features

  • 115/230 VAC power inputs
  • UL Class 2 low voltage sensor circuit
  • Completely enclosed design
  • UL Recognized (File No. E105669)
  • 24 Volts to drive SSR

Advantages Over Bulb & Cap Thermostat

  • Faster Response
  • Better Accuracy and Sensitivity
Supplier's Site Datasheet

Technical Specifications

  Backer Hotwatt Inc.
Product Category Thermostats
Product Number Series 120R
Product Name Panel Mounting, Solid State Temperature Controller
Thermostat Type Digital
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Thermostat -  - Backer Hotwatt Inc.
Backer Hotwatt Inc.
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 50 to 600 F (10 to 316 C)
View Details
Flange Head Cartridge Thermostat -  - Backer Hotwatt Inc.
Specs
Thermostat Type Mechanical
Set Point Range -100 to 600 F (-73.33 to 316 C)
View Details
Coupling Head Cartridge Thermostat -  - Backer Hotwatt Inc.
Specs
Thermostat Type Mechanical
Set Point Range -100 to 600 F (-73.33 to 316 C)
View Details
Digital Indicating Temperature Controller - Model 16A - Backer Hotwatt Inc.
Specs
Thermostat Type Digital
Voltage 15 to 240 volts
View Details