Backer Hotwatt Inc.
Snap Action Thermostat
AC602021HOT1
Description
Features:
Liquid filled bulbs and capillary, non-indicating, adjustable range thermostat
72′ capillary length
Panel Mount
Rating – 20 AMP at 120V or 240V
Temperature Range: 32°F (0°C) – 572°F (300°C)
2 1/2 % Differential
Request a Quote
Email Supplier
Datasheet
Description
Features:
Liquid filled bulbs and capillary, non-indicating, adjustable range thermostat
72′ capillary length
Panel Mount
Rating – 20 AMP at 120V or 240V
Temperature Range: 32°F (0°C) – 572°F (300°C)
2 1/2 % Differential
Request a Quote
Email Supplier
Datasheet
Suppliers
Features:
Liquid filled bulbs and capillary, non-indicating, adjustable range thermostat
72′ capillary length
Panel Mount
Rating – 20 AMP at 120V or 240V
Temperature Range: 32°F (0°C) – 572°F (300°C)
2 1/2 % Differential
Features:
- Liquid filled bulbs and capillary, non-indicating, adjustable range thermostat
- 72″ capillary length
- Panel Mount
- Rating – 20 AMP at 120V or 240V
- Temperature Range: 32°F (0°C) – 572°F (300°C)
- 2 1/2 % Differential
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Thermostats |
|
Product Number
|
AC602021HOT1 |
|
Product Name
|
Snap Action Thermostat |
|
Thermostat Type
|
Mechanical
|
Unlock Full Specs
to access all available technical data
Similar Products
Thermostat Type
Mechanical
Set Point Range
-100 to 600 F (-73.33 to 316 C)
View Details
Thermostat Type
Mechanical
Set Point Range
-100 to 600 F (-73.33 to 316 C)
View Details
Thermostat Type
Mechanical
Set Point Range
-100 to 600 F (-73.33 to 316 C)
View Details
Thermostat Type
Mechanical
Switch Type
Bi-Metal
Set Point Range
50 to 600 F (10 to 316 C)
View Details