Backer Hotwatt Inc. Air Process Heater AH Series

Description
Features The Air Process heater will provide hot air and gas up to 1000°F (540°C) with infinite control by varying the voltage and air velocity supplied. Units are fitted with a tubing "T" for convenient power lead outlet, while larger diameters can be supplied with post terminals on the sheath for direct electrical connections. For easier installation, Hotwatt can supply male or female NPT threaded fittings, hose adaptors, flanges, or custom fittings to your specifications. Made in U.S.A.
Request a Quote
Description
Features The Air Process heater will provide hot air and gas up to 1000°F (540°C) with infinite control by varying the voltage and air velocity supplied. Units are fitted with a tubing "T" for convenient power lead outlet, while larger diameters can be supplied with post terminals on the sheath for direct electrical connections. For easier installation, Hotwatt can supply male or female NPT threaded fittings, hose adaptors, flanges, or custom fittings to your specifications. Made in U.S.A.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AH Series comprises air process heaters designed to heat air or gas up to 1000°F (540°C) with voltage and airflow control, available in 3⁄8" to 11⁄4" diameters with tee-type or post-terminal configurations. Units are constructed with stainless steel sheaths, ceramic coil supports, and fiberglass-insulated leads, and are rated for 80 psig at room temperature. They are intended for use with clean, dry air in horizontal mounting and can accommodate recirculating air up to 250°F (121°C). Standard power leads are 6" for tee-type models; post terminals are provided for alternate styles. Optional NPT threaded fittings, hose adapters, or flanges are available. All units are made in the U.S.A.

Datasheet Summary
Powered by GS/AI

The AH Series comprises air process heaters designed to heat air or gas up to 1000°F (540°C) with voltage and airflow control, available in 3⁄8" to 11⁄4" diameters with tee-type or post-terminal configurations. Units are constructed with stainless steel sheaths, ceramic coil supports, and fiberglass-insulated leads, and are rated for 80 psig at room temperature. They are intended for use with clean, dry air in horizontal mounting and can accommodate recirculating air up to 250°F (121°C). Standard power leads are 6" for tee-type models; post terminals are provided for alternate styles. Optional NPT threaded fittings, hose adapters, or flanges are available. All units are made in the U.S.A.

Suppliers

Company
Product
Description
Supplier Links
Air Process Heater - AH Series - Backer Hotwatt Inc.
Danvers, MA, USA
Air Process Heater
AH Series
Air Process Heater AH Series
Features The Air Process heater will provide hot air and gas up to 1000°F (540°C) with infinite control by varying the voltage and air velocity supplied. Units are fitted with a tubing "T" for convenient power lead outlet, while larger diameters can be supplied with post terminals on the sheath for direct electrical connections. For easier installation, Hotwatt can supply male or female NPT threaded fittings, hose adaptors, flanges, or custom fittings to your specifications. Made in U.S.A.

Features

  • The Air Process heater will provide hot air and gas up to 1000°F (540°C) with infinite control by varying the voltage and air velocity supplied. Units are fitted with a tubing "T" for convenient power lead outlet, while larger diameters can be supplied with post terminals on the sheath for direct electrical connections.
  • For easier installation, Hotwatt can supply male or female NPT threaded fittings, hose adaptors, flanges, or custom fittings to your specifications.
  • Made in U.S.A.
Supplier's Site Datasheet

Technical Specifications

  Backer Hotwatt Inc.
Product Category Electric Heaters
Product Number AH Series
Product Name Air Process Heater
Heater Type HeatTorch; Air Heater
Max Air Temperature 1000 F (538 C)
Maximum Air Flow 1 to 50 SCFM (1.7 to 84.99 m³/hr)
Heating Capacity 0.05 to 0.75 kW (0.1706 to 2.56 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Flanged Tubular Heater - B Series - Backer Hotwatt Inc.
Specs
Heater Type Immersion Heater
Heating Capacity 3.00 to 200.00 kW (10.24 to 682 MBH)
Sleeve (Sheath) Material Copper (optional feature); Nickel Alloy (optional feature); Stainless Steel (optional feature); Steel (optional feature)
View Details
Tubular Sheathed Glasrope® Heater - AT Series - Backer Hotwatt Inc.
Specs
Heater Type Tubular Heaters
Maximum Operating (Sheath) Temperature 550 F (288 C)
Heating Capacity 0.12 to 0.50 kW (0.4094 to 1.71 MBH)
View Details
Ceramic Insulated Finned Strip Heater - FS Series - Backer Hotwatt Inc.
Specs
Heater Type Strip
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Heating Capacity 0.07 to 4.32 kW (0.2559 to 14.74 MBH)
View Details
Maximum Flow Air Heater - MA0 Series - Backer Hotwatt Inc.
Specs
Heater Type HeatTorch; Air Heater
Max Air Temperature 600 F (316 C)
Maximum Air Flow 200 SCFM (340 m³/hr)
View Details