Backer Hotwatt Inc. Flanged Tubular Heater B Series

Description
Features: Ratings and sizes other than those listed are available. 150# rating ANSI carbon steel flange. Steel, stainless steel, copper, or incoloy sheathed elements. Optional thermostat and well for temperature control. Element supports in multiple element units for proper element spacing as required. General purpose terminal housing with conduit openings. Optional terminal housings for special applications. 240V and 480V, single or three phase which are factory wired to your requirements. Long, trouble free service. Made in U.S.A.
Request a Quote Datasheet
Description
Features: Ratings and sizes other than those listed are available. 150# rating ANSI carbon steel flange. Steel, stainless steel, copper, or incoloy sheathed elements. Optional thermostat and well for temperature control. Element supports in multiple element units for proper element spacing as required. General purpose terminal housing with conduit openings. Optional terminal housings for special applications. 240V and 480V, single or three phase which are factory wired to your requirements. Long, trouble free service. Made in U.S.A.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flanged Tubular Heater - B Series - Backer Hotwatt Inc.
Danvers, MA, USA
Flanged Tubular Heater
B Series
Flanged Tubular Heater B Series
Features: Ratings and sizes other than those listed are available. 150# rating ANSI carbon steel flange. Steel, stainless steel, copper, or incoloy sheathed elements. Optional thermostat and well for temperature control. Element supports in multiple element units for proper element spacing as required. General purpose terminal housing with conduit openings. Optional terminal housings for special applications. 240V and 480V, single or three phase which are factory wired to your requirements. Long, trouble free service. Made in U.S.A.

Features:

  • Ratings and sizes other than those listed are available.
  • 150# rating ANSI carbon steel flange.
  • Steel, stainless steel, copper, or incoloy sheathed elements.
  • Optional thermostat and well for temperature control.
  • Element supports in multiple element units for proper element spacing as required.
  • General purpose terminal housing with conduit openings. Optional terminal housings for special applications.
  • 240V and 480V, single or three phase which are factory wired to your requirements.
  • Long, trouble free service.
  • Made in U.S.A.
Supplier's Site Datasheet

Technical Specifications

  Backer Hotwatt Inc.
Product Category Electric Heaters
Product Number B Series
Product Name Flanged Tubular Heater
Heater Type Immersion Heater
Heating Capacity 3.00 to 200.00 kW (10.24 to 682 MBH)
Sleeve (Sheath) Material Copper (optional feature); Nickel Alloy (optional feature); Stainless Steel (optional feature); Steel (optional feature)
Applications Gases/Vapors (optional feature); Clean Water Heating (optional feature); Process Waters (optional feature); Lightweight Oils & Degreasing Solutions (optional feature); Medium Weight Oils (optional feature); Heavy Weight Oils (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Two Piece Band Heater - MB Series - Backer Hotwatt Inc.
Specs
Heater Type Band Heater
Maximum Operating (Sheath) Temperature 900 F (482 C)
Heating Capacity 0.55 to 1.65 kW (1.88 to 5.63 MBH)
View Details
Air Process Heater - AH Series - Backer Hotwatt Inc.
Specs
Heater Type HeatTorch; Air Heater
Max Air Temperature 1000 F (538 C)
Maximum Air Flow 1 to 50 SCFM (1.7 to 84.99 m³/hr)
View Details
Tape Heater - AWH Series - Backer Hotwatt Inc.
Backer Hotwatt Inc.
Specs
Heater Type Flexible Heater
Maximum Operating (Sheath) Temperature 1400 F (760 C)
Heating Capacity 0.16 to 0.62 kW (0.5322 to 2.13 MBH)
View Details
Finned Tubular Heater - FT Series - Backer Hotwatt Inc.
Specs
Heater Type Tubular Heaters
Maximum Operating (Sheath) Temperature 900 F (482 C)
Heating Capacity 0.53 to 7.70 kW (1.81 to 26.27 MBH)
View Details