Backer Hotwatt Inc. Over-the-Side Drum Heater, Direct Immersion DT Series

Description
Features: Designed for direct immersion thru 2” bung opening in 55 gallon drums. Incoloy sheath for long life in most materials. 60-250 ̊F integral thermostat. Manual reset thermostat protects against overheating. Adjustable mounting bracket. Low watt density (1000w - 120w - 8w watts per square inch) High watt density (4000w - 240v - 32 watts per square inch) for heating water and water based solutions.
Request a Quote Datasheet
Description
Features: Designed for direct immersion thru 2” bung opening in 55 gallon drums. Incoloy sheath for long life in most materials. 60-250 ̊F integral thermostat. Manual reset thermostat protects against overheating. Adjustable mounting bracket. Low watt density (1000w - 120w - 8w watts per square inch) High watt density (4000w - 240v - 32 watts per square inch) for heating water and water based solutions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Over-the-Side Drum Heater, Direct Immersion - DT Series - Backer Hotwatt Inc.
Danvers, MA, USA
Over-the-Side Drum Heater, Direct Immersion
DT Series
Over-the-Side Drum Heater, Direct Immersion DT Series
Features: Designed for direct immersion thru 2” bung opening in 55 gallon drums. Incoloy sheath for long life in most materials. 60-250 ̊F integral thermostat. Manual reset thermostat protects against overheating. Adjustable mounting bracket. Low watt density (1000w - 120w - 8w watts per square inch) High watt density (4000w - 240v - 32 watts per square inch) for heating water and water based solutions.

Features:

  • Designed for direct immersion thru 2” bung opening in 55 gallon drums.
  • Incoloy sheath for long life in most materials.
  • 60-250 ̊F integral thermostat.
  • Manual reset thermostat protects against overheating.
  • Adjustable mounting bracket.
  • Low watt density (1000w - 120w - 8w watts per square inch)
  • High watt density (4000w - 240v - 32 watts per square inch) for heating water and water based solutions.
Supplier's Site Datasheet

Technical Specifications

  Backer Hotwatt Inc.
Product Category Electric Heaters
Product Number DT Series
Product Name Over-the-Side Drum Heater, Direct Immersion
Heater Type Immersion Heater; Over the Side Heater; Drum Heater
Maximum Operating (Sheath) Temperature 60 to 250 F (15.56 to 121 C)
Heating Capacity 1.00 to 4.00 kW (3.41 to 13.65 MBH)
Sleeve (Sheath) Material Nickel Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Glasrope® Heater - GS16 - Backer Hotwatt Inc.
Specs
Heater Type Flexible Heater
Maximum Operating (Sheath) Temperature 325 F (163 C)
Sleeve (Sheath) Material SynRubber
View Details
Cartridge Immersion Heater - EM Series - Backer Hotwatt Inc.
Specs
Heater Type Immersion Heater; Cartridge Heater
Heating Capacity 0.12 to 21.00 kW (0.3924 to 71.65 MBH)
Sleeve (Sheath) Material Stainless Steel
View Details
Tubular Screw Plug - L Series - Backer Hotwatt Inc.
Specs
Heater Type Immersion Heater
Heating Capacity 0.35 to 18.00 kW (1.19 to 61.41 MBH)
Sleeve (Sheath) Material Copper (optional feature); Nickel Alloy (optional feature); Steel (optional feature)
View Details
Mica Insulated Strip Heater - ST Series - Backer Hotwatt Inc.
Specs
Heater Type Strip
Maximum Operating (Sheath) Temperature 900 F (482 C)
Heating Capacity 0.10 to 2.70 kW (0.3412 to 9.21 MBH)
View Details