Backer Hotwatt Inc. Silicone Rubber Glasrope® Heater GS16

Description
Features: The Hotwatt Silicone Rubber Glasrope® Heater is sheathed in silicone rubber for use in wet or moist applications The heater is supplied with neoprene insulated flexible leads. Lengths to 300′. Maximum temperature is 325° F. Made in U.S.A.
Request a Quote Datasheet
Description
Features: The Hotwatt Silicone Rubber Glasrope® Heater is sheathed in silicone rubber for use in wet or moist applications The heater is supplied with neoprene insulated flexible leads. Lengths to 300′. Maximum temperature is 325° F. Made in U.S.A.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicone Rubber Glasrope® Heater - GS16 - Backer Hotwatt Inc.
Danvers, MA, USA
Silicone Rubber Glasrope® Heater
GS16
Silicone Rubber Glasrope® Heater GS16
Features: The Hotwatt Silicone Rubber Glasrope® Heater is sheathed in silicone rubber for use in wet or moist applications The heater is supplied with neoprene insulated flexible leads. Lengths to 300′. Maximum temperature is 325° F. Made in U.S.A.

Features:

  • The Hotwatt Silicone Rubber Glasrope® Heater is sheathed in silicone rubber for use in wet or moist applications
  • The heater is supplied with neoprene insulated flexible leads.
  • Lengths to 300″.
  • Maximum temperature is 325° F.
  • Made in U.S.A.
Supplier's Site Datasheet

Technical Specifications

  Backer Hotwatt Inc.
Product Category Electric Heaters
Product Number GS16
Product Name Silicone Rubber Glasrope® Heater
Heater Type Flexible Heater
Unlock Full Specs
to access all available technical data

Similar Products

Flanged Tubular Heater - B Series - Backer Hotwatt Inc.
Specs
Heater Type Immersion Heater
Heating Capacity 3.00 to 200.00 kW (10.24 to 682 MBH)
Sleeve (Sheath) Material Copper (optional feature); Nickel Alloy (optional feature); Stainless Steel (optional feature); Steel (optional feature)
View Details
Open Coil Heater -  - Backer Hotwatt Inc.
Backer Hotwatt Inc.
Specs
Heater Type Air Heater
Heating Capacity 50.00 to 600.00 kW (171 to 2047 MBH)
Applications Radiant heater
View Details
Glasrope® Heater - GR Series - Backer Hotwatt Inc.
Specs
Heater Type Flexible Heater
Maximum Operating (Sheath) Temperature 900 F (482 C)
Heating Capacity 0.03 to 0.96 kW (0.1024 to 3.28 MBH)
View Details
Mica Insulated Strip Heater - ST Series - Backer Hotwatt Inc.
Specs
Heater Type Strip
Maximum Operating (Sheath) Temperature 900 F (482 C)
Heating Capacity 0.10 to 2.70 kW (0.3412 to 9.21 MBH)
View Details