Backer Hotwatt Inc. Heavy Duty Air Heater HA2 series

Description
Features This high temperature, moderate volume air heater is principally designed for continuous high temperature operations up to 1200ºF (650ºC), while supplying a good flow rate up to and in excess of 50 CFM. This heater is especially suited for vacuum and pressure environments, as well as other applications where a heavy duty construction is desirable. Its design features include a nickel chromium heating element supported inside of a high quality ceramic core. Its outside sheath is stainless steel with heliarc welded and fittings. Its terminals are a high quality ceramic-to-metal especially designed for heavy loads and high pressures. Designed for moderate volume and high temperatures. Pressure rating is 100 psig at room temperature. Higher pressure ratings are available. Consult factory. Made in U.S.A.
Request a Quote Datasheet
Description
Features This high temperature, moderate volume air heater is principally designed for continuous high temperature operations up to 1200ºF (650ºC), while supplying a good flow rate up to and in excess of 50 CFM. This heater is especially suited for vacuum and pressure environments, as well as other applications where a heavy duty construction is desirable. Its design features include a nickel chromium heating element supported inside of a high quality ceramic core. Its outside sheath is stainless steel with heliarc welded and fittings. Its terminals are a high quality ceramic-to-metal especially designed for heavy loads and high pressures. Designed for moderate volume and high temperatures. Pressure rating is 100 psig at room temperature. Higher pressure ratings are available. Consult factory. Made in U.S.A.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Air Heater - HA2 series - Backer Hotwatt Inc.
Danvers, MA, USA
Heavy Duty Air Heater
HA2 series
Heavy Duty Air Heater HA2 series
Features This high temperature, moderate volume air heater is principally designed for continuous high temperature operations up to 1200ºF (650ºC), while supplying a good flow rate up to and in excess of 50 CFM. This heater is especially suited for vacuum and pressure environments, as well as other applications where a heavy duty construction is desirable. Its design features include a nickel chromium heating element supported inside of a high quality ceramic core. Its outside sheath is stainless steel with heliarc welded and fittings. Its terminals are a high quality ceramic-to-metal especially designed for heavy loads and high pressures. Designed for moderate volume and high temperatures. Pressure rating is 100 psig at room temperature. Higher pressure ratings are available. Consult factory. Made in U.S.A.

Features

  • This high temperature, moderate volume air heater is principally designed for continuous high temperature operations up to 1200ºF (650ºC), while supplying a good flow rate up to and in excess of 50 CFM.
  • This heater is especially suited for vacuum and pressure environments, as well as other applications where a heavy duty construction is desirable.
  • Its design features include a nickel chromium heating element supported inside of a high quality ceramic core. Its outside sheath is stainless steel with heliarc welded and fittings. Its terminals are a high quality ceramic-to-metal especially designed for heavy loads and high pressures.
  • Designed for moderate volume and high temperatures.
  • Pressure rating is 100 psig at room temperature. Higher pressure ratings are available. Consult factory.
  • Made in U.S.A.
Supplier's Site Datasheet

Technical Specifications

  Backer Hotwatt Inc.
Product Category Electric Heaters
Product Number HA2 series
Product Name Heavy Duty Air Heater
Heater Type HeatTorch; Air Heater
Max Air Temperature 1200 F (649 C)
Maximum Air Flow 50 SCFM (84.99 m³/hr)
Heating Capacity 0.38 to 3.00 kW (1.28 to 10.24 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Low to High Watt Density Cartridge Heater - M Series - Backer Hotwatt Inc.
Specs
Heater Type Cartridge Heater
Maximum Operating (Sheath) Temperature 1250 F (677 C)
Heating Capacity 0.01 to 0.90 kW (0.0341 to 3.07 MBH)
View Details
Foil Heaters - FH Series - Backer Hotwatt Inc.
Backer Hotwatt Inc.
Specs
Heater Type Specialty Industrial Heaters; Insulated wire element inside an aluminum foil covering.
Maximum Operating (Sheath) Temperature 300 F (149 C)
Heating Capacity 6480.00 kW (22108 MBH)
View Details
High Temperature Glasrope® Heater - GH16 - Backer Hotwatt Inc.
Specs
Heater Type Flexible Heater
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Sleeve (Sheath) Material Woven fiberglass
View Details
Tape Heater - AWH Series - Backer Hotwatt Inc.
Backer Hotwatt Inc.
Specs
Heater Type Flexible Heater
Maximum Operating (Sheath) Temperature 1400 F (760 C)
Heating Capacity 0.16 to 0.62 kW (0.5322 to 2.13 MBH)
View Details