Features:
Fast response
Extreme sensitivity of 0.1°F
Vibration resistance
Adjustable through temperature range with optional locking device
Close control
10 amps @ 120 VAC, 5 amps @ 240 VAC
Locating pin prevents unit from turning when adjusting temperature (pin is removable)
Features:
Fast response
Extreme sensitivity of 0.1°F
Vibration resistance
Adjustable through temperature range with optional locking device
Close control
10 amps @ 120 VAC, 5 amps @ 240 VAC
Locating pin prevents unit from turning when adjusting temperature (pin is removable)
Features:
Fast response
Extreme sensitivity of 0.1°F
Vibration resistance
Adjustable through temperature range with optional locking device
Close control
10 amps @ 120 VAC, 5 amps @ 240 VAC
Locating pin prevents unit from turning when adjusting temperature (pin is removable)