BRIM Electronics, Inc. Brimflex™ Shrinkable Heavy Wall PVC Tubing SH110

Description
SH110 meets or exceeds the performance requirements of MIL-I-23053/2B, Class 2 but for its dimensions -- it's heavier wall. SH110 is a Heavy Wall Shrinkable PVC tubing, yet it's flexible, & will shrink at temperatures below 200°F (within one minute). Provides outstanding dielectric and mechanical protection without damage to enclosed or adjacent components, even around sharp bends. Longitudinal shrinkage: approximately 20%. SH110 is self-extinguishing, resistant to fungus, moisture, sunlight, and most oils, and chemicals. Dielectric Strength: 600V/MIL min., ASTM- D922. Suitable as a heavy duty all-purpose 600V/MIL min., ASTM- D922. Suitable as a heavy duty all-purpose 600V/MIL min., ASTM- D922. Suitable as a heavy duty all-purpose almost as flexible, & has a higher temperature ability than that of Shrinkable Neoprene tubing.
Request a Quote
Description
SH110 meets or exceeds the performance requirements of MIL-I-23053/2B, Class 2 but for its dimensions -- it's heavier wall. SH110 is a Heavy Wall Shrinkable PVC tubing, yet it's flexible, & will shrink at temperatures below 200°F (within one minute). Provides outstanding dielectric and mechanical protection without damage to enclosed or adjacent components, even around sharp bends. Longitudinal shrinkage: approximately 20%. SH110 is self-extinguishing, resistant to fungus, moisture, sunlight, and most oils, and chemicals. Dielectric Strength: 600V/MIL min., ASTM- D922. Suitable as a heavy duty all-purpose 600V/MIL min., ASTM- D922. Suitable as a heavy duty all-purpose 600V/MIL min., ASTM- D922. Suitable as a heavy duty all-purpose almost as flexible, & has a higher temperature ability than that of Shrinkable Neoprene tubing.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Brimflex™ Shrinkable Heavy Wall PVC Tubing - SH110 - BRIM Electronics, Inc.
Lodi, NJ, United States
Brimflex™ Shrinkable Heavy Wall PVC Tubing
SH110
Brimflex™ Shrinkable Heavy Wall PVC Tubing SH110
SH110 meets or exceeds the performance requirements of MIL-I-23053/2B, Class 2 but for its dimensions -- it's heavier wall. SH110 is a Heavy Wall Shrinkable PVC tubing, yet it's flexible, & will shrink at temperatures below 200°F (within one minute). Provides outstanding dielectric and mechanical protection without damage to enclosed or adjacent components, even around sharp bends. Longitudinal shrinkage: approximately 20%. SH110 is self-extinguishing, resistant to fungus, moisture, sunlight, and most oils, and chemicals. Dielectric Strength: 600V/MIL min., ASTM- D922. Suitable as a heavy duty all-purpose 600V/MIL min., ASTM- D922. Suitable as a heavy duty all-purpose 600V/MIL min., ASTM- D922. Suitable as a heavy duty all-purpose almost as flexible, & has a higher temperature ability than that of Shrinkable Neoprene tubing.

SH110 meets or exceeds the performance requirements of MIL-I-23053/2B, Class 2 but for its dimensions -- it's heavier wall. SH110 is a Heavy Wall Shrinkable PVC tubing, yet it's flexible, & will shrink at temperatures below 200°F (within one minute). Provides outstanding dielectric and mechanical protection without damage to enclosed or adjacent components, even around sharp bends. Longitudinal shrinkage: approximately 20%. SH110 is self-extinguishing, resistant to fungus, moisture, sunlight, and most oils, and chemicals. Dielectric Strength: 600V/MIL min., ASTM- D922. Suitable as a heavy duty all-purpose 600V/MIL min., ASTM- D922. Suitable as a heavy duty all-purpose 600V/MIL min., ASTM- D922. Suitable as a heavy duty all-purpose almost as flexible, & has a higher temperature ability than that of Shrinkable Neoprene tubing.

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Protective Sleeving
Product Number SH110
Product Name Brimflex™ Shrinkable Heavy Wall PVC Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Tubular Braid - 1150 - BRIM Electronics, Inc.
Specs
Material Copper
View Details
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details
Extruded Shrinkable Modified PTFE (PolyTetraFluoroEthylene) Resin Tubing - SH250 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details
Brimflex™ Vinyl Covered Fiberglass Sleeving - B130 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature -20 to 130 C (-4 to 266 F)
View Details