BRIM Electronics, Inc. Shrinkable Irradiated Polyolefin Tubing SH135

Description
SH135 is flexible yet it provides greater electrical, chemical, and abrasion resistance and greater mechanical strength than that of shrinkable PVC tubing. It not only insulates, it can also encapsulate giving a watertight fit. Won't crack or peel. It's non-corrosive, has excellent resistance to soldering irons, oils, solvents, acids, alkalis, fuels, hydraulic fluids, and fungus. Shrink Ratio--2:1 (50%). Shrinks when exposed to 250°F. Longitudinal shrinkage: 5%. Dielectric Strength: 1300V/MIL. Colored tubing is self-extinguishing; clear tubing is slow burning. OPER. TEMP.: -55°C to +135°C. Uses: Strain relief, jacketing material, component insulation. Meets MIL-I-23053/5A, Class 1,2 MIL-I-7444B, AMS 3636B, AMS 3637A, ASTM D876, ASTM D150, ASTM D257,ASTM D2671, ASTM D792.
Request a Quote
Description
SH135 is flexible yet it provides greater electrical, chemical, and abrasion resistance and greater mechanical strength than that of shrinkable PVC tubing. It not only insulates, it can also encapsulate giving a watertight fit. Won't crack or peel. It's non-corrosive, has excellent resistance to soldering irons, oils, solvents, acids, alkalis, fuels, hydraulic fluids, and fungus. Shrink Ratio--2:1 (50%). Shrinks when exposed to 250°F. Longitudinal shrinkage: 5%. Dielectric Strength: 1300V/MIL. Colored tubing is self-extinguishing; clear tubing is slow burning. OPER. TEMP.: -55°C to +135°C. Uses: Strain relief, jacketing material, component insulation. Meets MIL-I-23053/5A, Class 1,2 MIL-I-7444B, AMS 3636B, AMS 3637A, ASTM D876, ASTM D150, ASTM D257,ASTM D2671, ASTM D792.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Shrinkable Irradiated Polyolefin Tubing - SH135 - BRIM Electronics, Inc.
Lodi, NJ, United States
Shrinkable Irradiated Polyolefin Tubing
SH135
Shrinkable Irradiated Polyolefin Tubing SH135
SH135 is flexible yet it provides greater electrical, chemical, and abrasion resistance and greater mechanical strength than that of shrinkable PVC tubing. It not only insulates, it can also encapsulate giving a watertight fit. Won't crack or peel. It's non-corrosive, has excellent resistance to soldering irons, oils, solvents, acids, alkalis, fuels, hydraulic fluids, and fungus. Shrink Ratio--2:1 (50%). Shrinks when exposed to 250°F. Longitudinal shrinkage: 5%. Dielectric Strength: 1300V/MIL. Colored tubing is self-extinguishing; clear tubing is slow burning. OPER. TEMP.: -55°C to +135°C. Uses: Strain relief, jacketing material, component insulation. Meets MIL-I-23053/5A, Class 1,2 MIL-I-7444B, AMS 3636B, AMS 3637A, ASTM D876, ASTM D150, ASTM D257,ASTM D2671, ASTM D792.

SH135 is flexible yet it provides greater electrical, chemical, and abrasion resistance and greater mechanical strength than that of shrinkable PVC tubing. It not only insulates, it can also encapsulate giving a watertight fit. Won't crack or peel. It's non-corrosive, has excellent resistance to soldering irons, oils, solvents, acids, alkalis, fuels, hydraulic fluids, and fungus. Shrink Ratio--2:1 (50%). Shrinks when exposed to 250°F. Longitudinal shrinkage: 5%. Dielectric Strength: 1300V/MIL. Colored tubing is self-extinguishing; clear tubing is slow burning. OPER. TEMP.: -55°C to +135°C. Uses: Strain relief, jacketing material, component insulation. Meets MIL-I-23053/5A, Class 1,2 MIL-I-7444B, AMS 3636B, AMS 3637A, ASTM D876, ASTM D150, ASTM D257,ASTM D2671, ASTM D792.

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Protective Sleeving
Product Number SH135
Product Name Shrinkable Irradiated Polyolefin Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Brimprene™ Shrinkable Neoprene Tubing - SH100 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Neoprene
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
Shrinkable PTFE - SH254 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details
Shrinkable Irradiated Polyolefin Tubing - SH134 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details