BRIM Electronics, Inc. Shrinkable Irradiated Polyolefin Tubing SH134

Description
SH134 is very flexible yet it provides greater electrical, chemical, and abrasion resistance & greater mechanical strength than that of shrinkable PVC tubing, plus an inner wall of meltable liner. With it's meltable inner/adhesive liner it not only insulates, it can also encapsulate giving a watertight fit. Won't crack or peel. It's non-corrosive, has excellent resistance to soldering irons, oils, solvents, acids, alkalis, fuels, hydraulic fluids, and fungus, and it's flame retardant. Shrink Ratio--4:1 (75%). Shrinkage begins when exposed to 120°C. Longitudinal shrinkage: 10%. Dielectric Strength: 2500V for 1 Min. Uses: Strain reliefs, jacketing material, component insulation, seal and protect wire splices, breakouts or connectors-to-cable terminations. OPER. TEMP.: -55°C to +135°C. Meets MIL-I-23053/4, Class 3, UL VW-1, CSA OFT (jacket only), ASTM D638.
Request a Quote
Description
SH134 is very flexible yet it provides greater electrical, chemical, and abrasion resistance & greater mechanical strength than that of shrinkable PVC tubing, plus an inner wall of meltable liner. With it's meltable inner/adhesive liner it not only insulates, it can also encapsulate giving a watertight fit. Won't crack or peel. It's non-corrosive, has excellent resistance to soldering irons, oils, solvents, acids, alkalis, fuels, hydraulic fluids, and fungus, and it's flame retardant. Shrink Ratio--4:1 (75%). Shrinkage begins when exposed to 120°C. Longitudinal shrinkage: 10%. Dielectric Strength: 2500V for 1 Min. Uses: Strain reliefs, jacketing material, component insulation, seal and protect wire splices, breakouts or connectors-to-cable terminations. OPER. TEMP.: -55°C to +135°C. Meets MIL-I-23053/4, Class 3, UL VW-1, CSA OFT (jacket only), ASTM D638.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Shrinkable Irradiated Polyolefin Tubing - SH134 - BRIM Electronics, Inc.
Lodi, NJ, United States
Shrinkable Irradiated Polyolefin Tubing
SH134
Shrinkable Irradiated Polyolefin Tubing SH134
SH134 is very flexible yet it provides greater electrical, chemical, and abrasion resistance & greater mechanical strength than that of shrinkable PVC tubing, plus an inner wall of meltable liner. With it's meltable inner/adhesive liner it not only insulates, it can also encapsulate giving a watertight fit. Won't crack or peel. It's non-corrosive, has excellent resistance to soldering irons, oils, solvents, acids, alkalis, fuels, hydraulic fluids, and fungus, and it's flame retardant. Shrink Ratio--4:1 (75%). Shrinkage begins when exposed to 120°C. Longitudinal shrinkage: 10%. Dielectric Strength: 2500V for 1 Min. Uses: Strain reliefs, jacketing material, component insulation, seal and protect wire splices, breakouts or connectors-to-cable terminations. OPER. TEMP.: -55°C to +135°C. Meets MIL-I-23053/4, Class 3, UL VW-1, CSA OFT (jacket only), ASTM D638.

SH134 is very flexible yet it provides greater electrical, chemical, and abrasion resistance & greater mechanical strength than that of shrinkable PVC tubing, plus an inner wall of meltable liner. With it's meltable inner/adhesive liner it not only insulates, it can also encapsulate giving a watertight fit. Won't crack or peel. It's non-corrosive, has excellent resistance to soldering irons, oils, solvents, acids, alkalis, fuels, hydraulic fluids, and fungus, and it's flame retardant. Shrink Ratio--4:1 (75%). Shrinkage begins when exposed to 120°C. Longitudinal shrinkage: 10%. Dielectric Strength: 2500V for 1 Min. Uses: Strain reliefs, jacketing material, component insulation, seal and protect wire splices, breakouts or connectors-to-cable terminations. OPER. TEMP.: -55°C to +135°C. Meets MIL-I-23053/4, Class 3, UL VW-1, CSA OFT (jacket only), ASTM D638.

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Protective Sleeving
Product Number SH134
Product Name Shrinkable Irradiated Polyolefin Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Brimflex™ Shrinkable Heavy Wall PVC Tubing - SH110 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Extruded Shrinkable Modified PTFE (PolyTetraFluoroEthylene) Resin Tubing - SH250 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details
Flat Tinned Copper Braid Sleeving - 1110 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 3.25 inch (1.17 to 82.55 mm)
View Details
Extruded Shrinkable Modified PTFE (PolyTetraFluoroEthylene) Resin Tubing - SH250 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details