BRIM Electronics, Inc. Brimprene™ Shrinkable Neoprene Tubing SH100

Description
SH100 meets or exceeds the performance requirements of MIL-I-23053/1 Class 2, & MIL-R-46846A Ty.1. Shrink ratio--1 3/4:1 (43%). Longitudinal shrinkable: 10%. Resistant to chemicals, fungus, flame (self-extinguishing) , good mechanical and electrical strength (Min. Tensile Strength: 1500PSI. Dielectric Strength: 300V/MIL). Oper. Temp.: -70°C to +121°C. Partial shrinkage begins around 135°C. High mechanical protection for wires & cables, pipes, terminals, fittings, solder joints, etc. Even under severe conditions it will remain elastic and won't crack. Color: Black.
Request a Quote
Description
SH100 meets or exceeds the performance requirements of MIL-I-23053/1 Class 2, & MIL-R-46846A Ty.1. Shrink ratio--1 3/4:1 (43%). Longitudinal shrinkable: 10%. Resistant to chemicals, fungus, flame (self-extinguishing) , good mechanical and electrical strength (Min. Tensile Strength: 1500PSI. Dielectric Strength: 300V/MIL). Oper. Temp.: -70°C to +121°C. Partial shrinkage begins around 135°C. High mechanical protection for wires & cables, pipes, terminals, fittings, solder joints, etc. Even under severe conditions it will remain elastic and won't crack. Color: Black.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Brimprene™ Shrinkable Neoprene Tubing - SH100 - BRIM Electronics, Inc.
Lodi, NJ, United States
Brimprene™ Shrinkable Neoprene Tubing
SH100
Brimprene™ Shrinkable Neoprene Tubing SH100
SH100 meets or exceeds the performance requirements of MIL-I-23053/1 Class 2, & MIL-R-46846A Ty.1. Shrink ratio--1 3/4:1 (43%). Longitudinal shrinkable: 10%. Resistant to chemicals, fungus, flame (self-extinguishing) , good mechanical and electrical strength (Min. Tensile Strength: 1500PSI. Dielectric Strength: 300V/MIL). Oper. Temp.: -70°C to +121°C. Partial shrinkage begins around 135°C. High mechanical protection for wires & cables, pipes, terminals, fittings, solder joints, etc. Even under severe conditions it will remain elastic and won't crack. Color: Black.

SH100 meets or exceeds the performance requirements of MIL-I-23053/1 Class 2, & MIL-R-46846A Ty.1. Shrink ratio--1 3/4:1 (43%). Longitudinal shrinkable: 10%. Resistant to chemicals, fungus, flame (self-extinguishing), good mechanical and electrical strength (Min. Tensile Strength: 1500PSI. Dielectric Strength: 300V/MIL). Oper. Temp.: -70°C to +121°C. Partial shrinkage begins around 135°C. High mechanical protection for wires & cables, pipes, terminals, fittings, solder joints, etc. Even under severe conditions it will remain elastic and won't crack. Color: Black.

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Protective Sleeving
Product Number SH100
Product Name Brimprene™ Shrinkable Neoprene Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details
Shrinkable Tubing, FEP - SH200 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details
Brimflex™ Polyvinylchloride Shrinkable Tubing - SH105 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Shrinkable PTFE - SH254 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details