BRIM Electronics, Inc. Brimflex™ Silicone Rubber Tubing BSR

Description
BRIMFLEXä BSR Silicone Rubber tubing is an extremely elastic and stable high temperature & low temperature tubing. Besides being extremely flexible, it has excellent mechanical strength (tear resistance) tensile strength, elongation, and weather resistance), and outstanding dielectric strengh, flame resistance and corona resistance. BSR meets MIL-R-5847 and Fed Spec. ZZ-R-765/9, Class 2b. OPER. VOLT. 28AWG to 5/8": 300V; 3/4" to 1: 600V. STD COLOR: WHITE RoHS compliant.
Request a Quote
Description
BRIMFLEXä BSR Silicone Rubber tubing is an extremely elastic and stable high temperature & low temperature tubing. Besides being extremely flexible, it has excellent mechanical strength (tear resistance) tensile strength, elongation, and weather resistance), and outstanding dielectric strengh, flame resistance and corona resistance. BSR meets MIL-R-5847 and Fed Spec. ZZ-R-765/9, Class 2b. OPER. VOLT. 28AWG to 5/8": 300V; 3/4" to 1: 600V. STD COLOR: WHITE RoHS compliant.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Brimflex™ Silicone Rubber Tubing - BSR - BRIM Electronics, Inc.
Lodi, NJ, United States
Brimflex™ Silicone Rubber Tubing
BSR
Brimflex™ Silicone Rubber Tubing BSR
BRIMFLEXä BSR Silicone Rubber tubing is an extremely elastic and stable high temperature & low temperature tubing. Besides being extremely flexible, it has excellent mechanical strength (tear resistance) tensile strength, elongation, and weather resistance), and outstanding dielectric strengh, flame resistance and corona resistance. BSR meets MIL-R-5847 and Fed Spec. ZZ-R-765/9, Class 2b. OPER. VOLT. 28AWG to 5/8": 300V; 3/4" to 1: 600V. STD COLOR: WHITE RoHS compliant.

BRIMFLEXä BSR Silicone Rubber tubing is an extremely elastic and stable high temperature & low temperature tubing. Besides being extremely flexible, it has excellent mechanical strength (tear resistance) tensile strength, elongation, and weather resistance), and outstanding dielectric strengh, flame resistance and corona resistance. BSR meets MIL-R-5847 and Fed Spec. ZZ-R-765/9, Class 2b. OPER. VOLT. 28AWG to 5/8": 300V; 3/4" to 1: 600V. STD COLOR: WHITE RoHS compliant.

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Tubing
Product Number BSR
Product Name Brimflex™ Silicone Rubber Tubing
Type Rubber / Silicone; Electrical
Material Synthetic Rubber
Shape Round
Application General Purpose
Design Units English
Unlock Full Specs
to access all available technical data

Similar Products

Brimlon™ PTFE Fluoropolymer Tubing, Standard Wall PTFE - BSW - BRIM Electronics, Inc.
Specs
Type Plastic; Electrical
Material Polytetrafluoroethylene; Fluoropolymer
Shape Round
View Details
Brimlon™ PTFE Fluoropolymer Tubing, Light Wall PTFE - BLW - BRIM Electronics, Inc.
Specs
Type Plastic; Electrical
Material Polytetrafluoroethylene; Fluoropolymer
Shape Round
View Details
Brimflex™ PVC Tubing, Heavy Wall - B110 - BRIM Electronics, Inc.
Specs
Type Plastic; Electrical
Material Poly Vinyl Chloride
Shape Round
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type Plastic; Electrical
Material Fluoropolymer; TFE
Shape Round
View Details