BRIM Electronics, Inc. Brimlon™ PTFE Fluoropolymer Tubing, Light Wall PTFE BLW

Description
BRIML0Nä Fluoropolymer tubings are extruded from high molecular weight Tetrafluoroethylene resin and is unmatched in applications reguiring high temperature and high dielectric strength. BRIMLONä tubings are rated for continuous operating temperatures of -90°C to +250°C. It will remain strong & flexible throughout this temperature range. BRIMLONä will not shrink-back during soldering operations, & it is non-flammable, has a very low coefficient of friction, is inert to fungus growth, it is resistant to oils, and chemical corrosion, and has good corona characteristics. BSW--ASTM-D-3295, and MIL-I-22129C, BTW--AMS-3655, BLW--AMS-3654.
Request a Quote
Description
BRIML0Nä Fluoropolymer tubings are extruded from high molecular weight Tetrafluoroethylene resin and is unmatched in applications reguiring high temperature and high dielectric strength. BRIMLONä tubings are rated for continuous operating temperatures of -90°C to +250°C. It will remain strong & flexible throughout this temperature range. BRIMLONä will not shrink-back during soldering operations, & it is non-flammable, has a very low coefficient of friction, is inert to fungus growth, it is resistant to oils, and chemical corrosion, and has good corona characteristics. BSW--ASTM-D-3295, and MIL-I-22129C, BTW--AMS-3655, BLW--AMS-3654.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Brimlon™ PTFE Fluoropolymer Tubing, Light Wall PTFE - BLW - BRIM Electronics, Inc.
Lodi, NJ, United States
Brimlon™ PTFE Fluoropolymer Tubing, Light Wall PTFE
BLW
Brimlon™ PTFE Fluoropolymer Tubing, Light Wall PTFE BLW
BRIML0Nä Fluoropolymer tubings are extruded from high molecular weight Tetrafluoroethylene resin and is unmatched in applications reguiring high temperature and high dielectric strength. BRIMLONä tubings are rated for continuous operating temperatures of -90°C to +250°C. It will remain strong & flexible throughout this temperature range. BRIMLONä will not shrink-back during soldering operations, & it is non-flammable, has a very low coefficient of friction, is inert to fungus growth, it is resistant to oils, and chemical corrosion, and has good corona characteristics. BSW--ASTM-D-3295, and MIL-I-22129C, BTW--AMS-3655, BLW--AMS-3654.

BRIML0Nä Fluoropolymer tubings are extruded from high molecular weight Tetrafluoroethylene resin and is unmatched in applications reguiring high temperature and high dielectric strength. BRIMLONä tubings are rated for continuous operating temperatures of -90°C to +250°C. It will remain strong & flexible throughout this temperature range. BRIMLONä will not shrink-back during soldering operations, & it is non-flammable, has a very low coefficient of friction, is inert to fungus growth, it is resistant to oils, and chemical corrosion, and has good corona characteristics. BSW--ASTM-D-3295, and MIL-I-22129C, BTW--AMS-3655, BLW--AMS-3654.

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Tubing
Product Number BLW
Product Name Brimlon™ PTFE Fluoropolymer Tubing, Light Wall PTFE
Type Plastic; Electrical
Material Polytetrafluoroethylene; Fluoropolymer
Shape Round
Application General Purpose
Design Units English
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type Plastic; Electrical
Material Fluoropolymer; TFE
Shape Round
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type Plastic; Electrical
Material Fluoropolymer; TFE
Shape Round
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type Plastic; Electrical
Material Fluoropolymer; FEP
Shape Round
View Details
Brimflex™ PVC Tubing, Heavy Wall - B110 - BRIM Electronics, Inc.
Specs
Type Plastic; Electrical
Material Poly Vinyl Chloride
Shape Round
View Details