BRIM Electronics, Inc. Brimflex™ PVC Tubing, Heavy Wall B110

Description
B110 tubings meet MIL-I-631 except for its heavy (.032") wall. Suitable for those situations where an inexpensive, general all-purpose, flexible, yet abrassion resistant tubing is required. It's heavier wall provides extra mechanical strength/protection than that provided by standard MIL-I-631 tubing. B110 meets UL VW-1 requirements, is made from a non-migrating PVC resin for superior all around performance. Resistant to oils, heat, chemical corrosion, water, fungus and aging. It is ideal for electrical, electronic & aircraft applications. OPER. TEMP.: -30°C to +105°C.
Request a Quote
Description
B110 tubings meet MIL-I-631 except for its heavy (.032") wall. Suitable for those situations where an inexpensive, general all-purpose, flexible, yet abrassion resistant tubing is required. It's heavier wall provides extra mechanical strength/protection than that provided by standard MIL-I-631 tubing. B110 meets UL VW-1 requirements, is made from a non-migrating PVC resin for superior all around performance. Resistant to oils, heat, chemical corrosion, water, fungus and aging. It is ideal for electrical, electronic & aircraft applications. OPER. TEMP.: -30°C to +105°C.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Brimflex™ PVC Tubing, Heavy Wall - B110 - BRIM Electronics, Inc.
Lodi, NJ, United States
Brimflex™ PVC Tubing, Heavy Wall
B110
Brimflex™ PVC Tubing, Heavy Wall B110
B110 tubings meet MIL-I-631 except for its heavy (.032") wall. Suitable for those situations where an inexpensive, general all-purpose, flexible, yet abrassion resistant tubing is required. It's heavier wall provides extra mechanical strength/protection than that provided by standard MIL-I-631 tubing. B110 meets UL VW-1 requirements, is made from a non-migrating PVC resin for superior all around performance. Resistant to oils, heat, chemical corrosion, water, fungus and aging. It is ideal for electrical, electronic & aircraft applications. OPER. TEMP.: -30°C to +105°C.

B110 tubings meet MIL-I-631 except for its heavy (.032") wall. Suitable for those situations where an inexpensive, general all-purpose, flexible, yet abrassion resistant tubing is required. It's heavier wall provides extra mechanical strength/protection than that provided by standard MIL-I-631 tubing. B110 meets UL VW-1 requirements, is made from a non-migrating PVC resin for superior all around performance. Resistant to oils, heat, chemical corrosion, water, fungus and aging. It is ideal for electrical, electronic & aircraft applications. OPER. TEMP.: -30°C to +105°C.

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Tubing
Product Number B110
Product Name Brimflex™ PVC Tubing, Heavy Wall
Type Plastic; Electrical
Material Poly Vinyl Chloride
Shape Round
Color / Clarity Clear; Solid
Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type Plastic; Electrical
Material Fluoropolymer; TFE
Shape Round
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Type Plastic; Electrical
Material Fluoropolymer; E-TFE/TEFZEL
Shape Round
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type Plastic; Electrical
Material Fluoropolymer; FEP
Shape Round
View Details
Brimlon™ PTFE Fluoropolymer Tubing, Standard Wall PTFE - BSW - BRIM Electronics, Inc.
Specs
Type Plastic; Electrical
Material Polytetrafluoroethylene; Fluoropolymer
Shape Round
View Details