BRIM Electronics, Inc. Brimflex™ PVC Tubing B105

Description
BRIMFLEXä PVC tubings are extruded from non-migrating Polyvinylchloride (PVC) resin for superior all-around performance. Meets MIL-I-631D Type F, Form U, Grades A & C, Class 1 & 2, Cat.1., ASTM-D-876 & ASTM-D-922. This tubings is non-flammable, and UL recognized* (meets the UL VW-1 vertical wire flame test requirements). It is resistant to most oils, heat, chemical corrosion, water, fungus, aging, and has a high abrasion resistance. It is designed for electrical, electronic and aircraft applications. It retains it's flexibility, permitting it to cling and protect irregularly shaped objects, components, etc. It snakes well under practically all conditions. Dielectric Strength: .020" wall--800V/Mil. Shore A Durometer: Clear 90, Colors: 95. OPER. TEMP.: -30°C to +105°C
Request a Quote
Description
BRIMFLEXä PVC tubings are extruded from non-migrating Polyvinylchloride (PVC) resin for superior all-around performance. Meets MIL-I-631D Type F, Form U, Grades A & C, Class 1 & 2, Cat.1., ASTM-D-876 & ASTM-D-922. This tubings is non-flammable, and UL recognized* (meets the UL VW-1 vertical wire flame test requirements). It is resistant to most oils, heat, chemical corrosion, water, fungus, aging, and has a high abrasion resistance. It is designed for electrical, electronic and aircraft applications. It retains it's flexibility, permitting it to cling and protect irregularly shaped objects, components, etc. It snakes well under practically all conditions. Dielectric Strength: .020" wall--800V/Mil. Shore A Durometer: Clear 90, Colors: 95. OPER. TEMP.: -30°C to +105°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Brimflex™ PVC Tubing - B105 - BRIM Electronics, Inc.
Lodi, NJ, United States
Brimflex™ PVC Tubing
B105
Brimflex™ PVC Tubing B105
BRIMFLEXä PVC tubings are extruded from non-migrating Polyvinylchloride (PVC) resin for superior all-around performance. Meets MIL-I-631D Type F, Form U, Grades A & C, Class 1 & 2, Cat.1., ASTM-D-876 & ASTM-D-922. This tubings is non-flammable, and UL recognized* (meets the UL VW-1 vertical wire flame test requirements). It is resistant to most oils, heat, chemical corrosion, water, fungus, aging, and has a high abrasion resistance. It is designed for electrical, electronic and aircraft applications. It retains it's flexibility, permitting it to cling and protect irregularly shaped objects, components, etc. It snakes well under practically all conditions. Dielectric Strength: .020" wall--800V/Mil. Shore A Durometer: Clear 90, Colors: 95. OPER. TEMP.: -30°C to +105°C

BRIMFLEXä PVC tubings are extruded from non-migrating Polyvinylchloride (PVC) resin for superior all-around performance. Meets MIL-I-631D Type F, Form U, Grades A & C, Class 1 & 2, Cat.1., ASTM-D-876 & ASTM-D-922. This tubings is non-flammable, and UL recognized* (meets the UL VW-1 vertical wire flame test requirements). It is resistant to most oils, heat, chemical corrosion, water, fungus, aging, and has a high abrasion resistance. It is designed for electrical, electronic and aircraft applications. It retains it's flexibility, permitting it to cling and protect irregularly shaped objects, components, etc. It snakes well under practically all conditions. Dielectric Strength: .020" wall--800V/Mil. Shore A Durometer: Clear 90, Colors: 95. OPER. TEMP.: -30°C to +105°C

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Tubing
Product Number B105
Product Name Brimflex™ PVC Tubing
Type Plastic; Electrical
Material Poly Vinyl Chloride
Shape Round
Color / Clarity Clear; Solid
Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type Plastic; Electrical
Material Fluoropolymer; TFE
Shape Round
View Details
Brimflex™ PVC Tubing, Heavy Wall - B110 - BRIM Electronics, Inc.
Specs
Type Plastic; Electrical
Material Poly Vinyl Chloride
Shape Round
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Type Plastic; Electrical
Material Fluoropolymer; E-TFE/TEFZEL
Shape Round
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type Plastic; Electrical
Material Fluoropolymer; TFE
Shape Round
View Details