BRIM Electronics, Inc. High Temperature Extruded Lead Wires 1718

Description
DESCRIPTION: A stranded 27% Nickel plated copper conductor insulated with an extrusion of ECA3000* Perfluoropolymer resin. This special resin provides up to a 300C maximum continuous temperature capability with 600V electrical performance. Resistant to acids, alkalis, flame, oils, moisture, solvents and fungus. ECA* resin is REACH & RoHS compliant. Std. Colors: Black, White, Red, Green Std. P-U: 1000ft.
Request a Quote
Description
DESCRIPTION: A stranded 27% Nickel plated copper conductor insulated with an extrusion of ECA3000* Perfluoropolymer resin. This special resin provides up to a 300C maximum continuous temperature capability with 600V electrical performance. Resistant to acids, alkalis, flame, oils, moisture, solvents and fungus. ECA* resin is REACH & RoHS compliant. Std. Colors: Black, White, Red, Green Std. P-U: 1000ft.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Temperature Extruded Lead Wires - 1718 - BRIM Electronics, Inc.
Lodi, NJ, United States
High Temperature Extruded Lead Wires
1718
High Temperature Extruded Lead Wires 1718
DESCRIPTION: A stranded 27% Nickel plated copper conductor insulated with an extrusion of ECA3000* Perfluoropolymer resin. This special resin provides up to a 300C maximum continuous temperature capability with 600V electrical performance. Resistant to acids, alkalis, flame, oils, moisture, solvents and fungus. ECA* resin is REACH & RoHS compliant. Std. Colors: Black, White, Red, Green Std. P-U: 1000ft.

DESCRIPTION: A stranded 27% Nickel plated copper conductor insulated with an
extrusion of ECA3000* Perfluoropolymer resin. This special resin provides up to a
300C maximum continuous temperature capability with 600V electrical performance.
Resistant to acids, alkalis, flame, oils, moisture, solvents and fungus.
ECA* resin is REACH & RoHS compliant.
Std. Colors: Black, White, Red, Green Std. P-U: 1000ft.

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Hookup Wires
Product Number 1718
Product Name High Temperature Extruded Lead Wires
Approvals UL Listing Mark; RoHS, REACH
Rated Voltage 600 volts
Nominal Diameter 0.0460 to 0.0710 inch (1.17 to 1.8 mm)
Rated Temperature 300 C (572 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rulan Insulated Hi-voltage Lead Wire, Shielded - 1865 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 40000 volts
Nominal Diameter 0.2500 to 0.2930 inch (6.35 to 7.44 mm)
View Details
High Temperature Lead Wire, Unshielded - 2101 - BRIM Electronics, Inc.
Specs
Approvals MIL-N- 46026A
Rated Voltage 100 volts
Nominal Diameter 0.0630 to 0.0810 inch (1.6 to 2.06 mm)
View Details
Multiple Paired Shielded Cable, Solid Conductor and Aluminum Mylar Foil Shield, 22AWG - 1635 - BRIM Electronics, Inc.
Specs
Rated Voltage 300 volts
Nominal Diameter 0.2750 to 0.8000 inch (6.98 to 20.32 mm)
Wire Insulation Polyvinyl Chloride
View Details
X-high™ High Temperature Lead Wires, Unshielded - 2104 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1050 to 0.1200 inch (2.67 to 3.05 mm)
View Details