BRIM Electronics, Inc. Shielded Lead Wire, MIL-W-16878 -- TYPE C, No Jacket 1435

Description
TYPE C--Braided tinned copper shield overall--no jacket. OPER. VOLT.: 1000V OPER.TEMP: -55°C to +105°C. Std. Color: White Stranded tinned copper conductor, .016" wall 105°C PVC, braided tinned copper shield overall--no jacket. STD. P-U: 1000'
Request a Quote
Description
TYPE C--Braided tinned copper shield overall--no jacket. OPER. VOLT.: 1000V OPER.TEMP: -55°C to +105°C. Std. Color: White Stranded tinned copper conductor, .016" wall 105°C PVC, braided tinned copper shield overall--no jacket. STD. P-U: 1000'
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Shielded Lead Wire, MIL-W-16878 -- TYPE C, No Jacket - 1435 - BRIM Electronics, Inc.
Lodi, NJ, United States
Shielded Lead Wire, MIL-W-16878 -- TYPE C, No Jacket
1435
Shielded Lead Wire, MIL-W-16878 -- TYPE C, No Jacket 1435
TYPE C--Braided tinned copper shield overall--no jacket. OPER. VOLT.: 1000V OPER.TEMP: -55°C to +105°C. Std. Color: White Stranded tinned copper conductor, .016" wall 105°C PVC, braided tinned copper shield overall--no jacket. STD. P-U: 1000'

TYPE C--Braided tinned copper shield overall--no jacket.
OPER. VOLT.: 1000V OPER.TEMP: -55°C to +105°C. Std. Color: White

Stranded tinned copper conductor, .016" wall 105°C PVC, braided tinned copper shield overall--no jacket. STD. P-U: 1000'

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Hookup Wires
Product Number 1435
Product Name Shielded Lead Wire, MIL-W-16878 -- TYPE C, No Jacket
Approvals MIL-W-16878, RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Insulated Kinkless Test Lead Wire - 1871 / 1872 / 1873 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-13139: Type WS-16/U-Black---WS-17/U-Red
Rated Voltage 3000 to 10000 volts
Nominal Diameter 0.1370 to 0.2100 inch (3.48 to 5.33 mm)
View Details
Hook-up Wire, HW-C Uncovered - 1430 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 2500 volts
Nominal Diameter 0.0850 to 0.4600 inch (2.16 to 11.68 mm)
View Details
X-high™ High Temperature Lead Wires, Unshielded - 2104 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1050 to 0.1200 inch (2.67 to 3.05 mm)
View Details
Lead Wire, UL 1015 & CSA* TEW - 1475 - BRIM Electronics, Inc.
Specs
Approvals CSA Mark (US, NRTL/C) (optional feature); UL Listing Mark; RoHS
Rated Voltage 600 volts
Nominal Diameter 0.0850 to 0.1920 inch (2.16 to 4.88 mm)
View Details