BRIM Electronics, Inc. Kynar Lead Wire, UL 1422 1422

Description
Solid Silver plated OFHC (oxygen free high conductivity) copper, with a .005" wall of extruded Kyner** (Polyvinylidenefluor ide). OPER.TEMP.: 105°C. OPER.VOLT.: 300V. Suitable as a wire-wrap wire -- high cut-through resistance. Also resistant to chemicals, solvents, weather, ultra-violet rays. Kynar** is self-extinguishing. Std. Colors: White, Black, Red, Blue, Green. Other colors available to order. Std. P-U: 1000ft.
Request a Quote
Description
Solid Silver plated OFHC (oxygen free high conductivity) copper, with a .005" wall of extruded Kyner** (Polyvinylidenefluor ide). OPER.TEMP.: 105°C. OPER.VOLT.: 300V. Suitable as a wire-wrap wire -- high cut-through resistance. Also resistant to chemicals, solvents, weather, ultra-violet rays. Kynar** is self-extinguishing. Std. Colors: White, Black, Red, Blue, Green. Other colors available to order. Std. P-U: 1000ft.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Kynar Lead Wire, UL 1422 - 1422 - BRIM Electronics, Inc.
Lodi, NJ, United States
Kynar Lead Wire, UL 1422
1422
Kynar Lead Wire, UL 1422 1422
Solid Silver plated OFHC (oxygen free high conductivity) copper, with a .005" wall of extruded Kyner** (Polyvinylidenefluor ide). OPER.TEMP.: 105°C. OPER.VOLT.: 300V. Suitable as a wire-wrap wire -- high cut-through resistance. Also resistant to chemicals, solvents, weather, ultra-violet rays. Kynar** is self-extinguishing. Std. Colors: White, Black, Red, Blue, Green. Other colors available to order. Std. P-U: 1000ft.

Solid Silver plated OFHC (oxygen free high conductivity) copper, with a .005" wall of extruded Kyner** (Polyvinylidenefluoride). OPER.TEMP.: 105°C. OPER.VOLT.: 300V. Suitable as a wire-wrap wire -- high cut-through resistance. Also resistant to chemicals, solvents, weather, ultra-violet rays. Kynar** is self-extinguishing. Std. Colors: White, Black, Red, Blue, Green. Other colors available to order. Std. P-U: 1000ft.

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Hookup Wires
Product Number 1422
Product Name Kynar Lead Wire, UL 1422
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0200 to 0.0300 inch (0.5080 to 0.7620 mm)
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Lead Wire - 1806 / 1807 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/29,/30
Rated Voltage 600 to 1000 volts
Nominal Diameter 0.0450 to 0.3900 inch (1.14 to 9.91 mm)
View Details
Silicone Rubber Lead Wire - 1805 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1300 to 0.3200 inch (3.3 to 8.13 mm)
View Details
Hook-up Wire, HW-C Uncovered - 1430 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 2500 volts
Nominal Diameter 0.0850 to 0.4600 inch (2.16 to 11.68 mm)
View Details
Rubber Insulated Kinkless Test Lead Wire - 1871 / 1872 / 1873 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-13139: Type WS-16/U-Black---WS-17/U-Red
Rated Voltage 3000 to 10000 volts
Nominal Diameter 0.1370 to 0.2100 inch (3.48 to 5.33 mm)
View Details