BRIM Electronics, Inc. Shielded Lead Wire, MIL-W-16878 -- TYPE C, Nylon Jacket 1445

Description
TYPE C--Braided tinned copper shield, clear Nylon jacket overall. OPER. VOLT.: 1000V OPER.TEMP: -55°C to +105°C Std. Color: White Stranded tinned copper conductor, .016" wall 105°C PVC, braided tinned copper shield, then a clear Nylon jacket overall. STD. P-U: 1000'
Request a Quote
Description
TYPE C--Braided tinned copper shield, clear Nylon jacket overall. OPER. VOLT.: 1000V OPER.TEMP: -55°C to +105°C Std. Color: White Stranded tinned copper conductor, .016" wall 105°C PVC, braided tinned copper shield, then a clear Nylon jacket overall. STD. P-U: 1000'
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Shielded Lead Wire, MIL-W-16878 -- TYPE C, Nylon Jacket - 1445 - BRIM Electronics, Inc.
Lodi, NJ, United States
Shielded Lead Wire, MIL-W-16878 -- TYPE C, Nylon Jacket
1445
Shielded Lead Wire, MIL-W-16878 -- TYPE C, Nylon Jacket 1445
TYPE C--Braided tinned copper shield, clear Nylon jacket overall. OPER. VOLT.: 1000V OPER.TEMP: -55°C to +105°C Std. Color: White Stranded tinned copper conductor, .016" wall 105°C PVC, braided tinned copper shield, then a clear Nylon jacket overall. STD. P-U: 1000'

TYPE C--Braided tinned copper shield, clear Nylon jacket overall.
OPER. VOLT.: 1000V OPER.TEMP: -55°C to +105°C Std. Color: White

Stranded tinned copper conductor, .016" wall 105°C PVC, braided tinned copper shield, then a clear Nylon jacket overall. STD. P-U: 1000'

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Hookup Wires
Product Number 1445
Product Name Shielded Lead Wire, MIL-W-16878 -- TYPE C, Nylon Jacket
Approvals MIL-W-16878, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0850 to 0.1560 inch (2.16 to 3.96 mm)
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wire, MIL-W-16878/4 Type E - 1710 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/4, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.0300 to 0.1340 inch (0.7620 to 3.4 mm)
View Details
High Voltage Silicone Rubber, Lead Wire - 1808 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 20000 to 40000 volts
Nominal Diameter 0.1210 to 0.3250 inch (3.07 to 8.25 mm)
View Details
Brimflyx™ Ultra-flexible Wire - 1250 - BRIM Electronics, Inc.
Specs
Rated Voltage 200 to 1000 volts
Nominal Diameter 0.0150 to 0.1150 inch (0.3810 to 2.92 mm)
Wire Insulation Polyvinyl Chloride
View Details
Miniature Zip Cord - 1528 / 1529 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 30 volts
Rated Temperature 80 C (176 F)
View Details