BRIM Electronics, Inc. Shielded Lead Wire, MIL-W-16878 -- TYPE C, PVC Jacket 1440

Description
TYPE C--Braided tinned copper shield, White PVC jacket overall. OPER. VOLT.: 1000V OPER.TEMP: -55°C to +105°C Std. Color: White Stranded tinned copper conductor, .016" wall 105°C PVC, braided tinned copper shield, then a White PVC jacket overall. STD. P-U: 1000'
Request a Quote
Description
TYPE C--Braided tinned copper shield, White PVC jacket overall. OPER. VOLT.: 1000V OPER.TEMP: -55°C to +105°C Std. Color: White Stranded tinned copper conductor, .016" wall 105°C PVC, braided tinned copper shield, then a White PVC jacket overall. STD. P-U: 1000'
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Shielded Lead Wire, MIL-W-16878 -- TYPE C, PVC Jacket - 1440 - BRIM Electronics, Inc.
Lodi, NJ, United States
Shielded Lead Wire, MIL-W-16878 -- TYPE C, PVC Jacket
1440
Shielded Lead Wire, MIL-W-16878 -- TYPE C, PVC Jacket 1440
TYPE C--Braided tinned copper shield, White PVC jacket overall. OPER. VOLT.: 1000V OPER.TEMP: -55°C to +105°C Std. Color: White Stranded tinned copper conductor, .016" wall 105°C PVC, braided tinned copper shield, then a White PVC jacket overall. STD. P-U: 1000'

TYPE C--Braided tinned copper shield, White PVC jacket overall.
OPER. VOLT.: 1000V OPER.TEMP: -55°C to +105°C Std. Color: White

Stranded tinned copper conductor, .016" wall 105°C PVC, braided tinned copper shield, then a White PVC jacket overall. STD. P-U: 1000'

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Hookup Wires
Product Number 1440
Product Name Shielded Lead Wire, MIL-W-16878 -- TYPE C, PVC Jacket
Approvals MIL-W-16878, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0990 to 0.1660 inch (2.51 to 4.22 mm)
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Kynar Lead Wire, MIL-W-81822/3 - 1482 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-81822/3
Rated Voltage 300 volts
Nominal Diameter 0.0195 to 0.0340 inch (0.4953 to 0.8636 mm)
View Details
Brimflyx™ Ultra-flexible Lead Wire - 1250 / 1251 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 200 to 1000 volts
Nominal Diameter 0.0150 to 0.1150 inch (0.3810 to 2.92 mm)
View Details
Shielded Lead Wire, MIL-W-76C Type MW-C, Nylon Jacket - 1447 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0850 to 0.1570 inch (2.16 to 3.99 mm)
View Details
Multiple Paired Shielded Cable, Aluminum Mylar Foil Shield,18AWG - 1630 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS
Rated Voltage 300 volts
Nominal Diameter 0.3750 to 0.9950 inch (9.52 to 25.27 mm)
View Details