BRIM Electronics, Inc. Hook-up Wire, MIL-W-76C Type MW-C, Glass Braided Jacket 1420B

Description
Stranded tinned copper conductor, .016" wall of 80°C PVC plus a White glass braided jacket. STD. Color: White STD. P-U: 1000'
Request a Quote
Description
Stranded tinned copper conductor, .016" wall of 80°C PVC plus a White glass braided jacket. STD. Color: White STD. P-U: 1000'
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire, MIL-W-76C Type MW-C, Glass Braided Jacket - 1420B - BRIM Electronics, Inc.
Lodi, NJ, United States
Hook-up Wire, MIL-W-76C Type MW-C, Glass Braided Jacket
1420B
Hook-up Wire, MIL-W-76C Type MW-C, Glass Braided Jacket 1420B
Stranded tinned copper conductor, .016" wall of 80°C PVC plus a White glass braided jacket. STD. Color: White STD. P-U: 1000'

Stranded tinned copper conductor, .016" wall of 80°C PVC plus a White glass braided jacket. STD. Color: White STD. P-U: 1000'

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Hookup Wires
Product Number 1420B
Product Name Hook-up Wire, MIL-W-76C Type MW-C, Glass Braided Jacket
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0750 to 0.1440 inch (1.9 to 3.66 mm)
Rated Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wire, MIL-W-16878/19 Type DN, Nylon Jacket - 1415N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/19, RoHS
Rated Voltage 3000 volts
Nominal Diameter 0.0910 to 0.3740 inch (2.31 to 9.5 mm)
View Details
Hook-up Wire, MIL-W-76C Type MW-C, Nylon Jacket - 1420N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0630 to 0.1680 inch (1.6 to 4.27 mm)
View Details
High Temperature Extruded Lead Wires - 1718 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS, REACH
Rated Voltage 600 volts
Nominal Diameter 0.0460 to 0.0710 inch (1.17 to 1.8 mm)
View Details
Lead Wire, MIL-W-16878/6  Type ET - 1705 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/6
Rated Voltage 250 volts
Nominal Diameter 0.0150 to 0.0500 inch (0.3810 to 1.27 mm)
View Details