BARTEC Xbeam™ LTE EX 0.5 - 6 GHz xbeamtm-lte-ex-05-6-ghz

Description
The Xbeam™ LTE EX is an ATEX ,IECEx and NRTL/MET approved RF antenna for creating wireless networks (typically 4G/5G/ LTE) and wireless telemetry systems in hazardous area. The antenna is not limited to a specific network protocol and can be used for any 0.5 - 6 GHz application. The antenna is optimized for use in steel and concrete structure environments where multipath effects and reflections are present. The Xbeam LTE EX is a preferred solution where the access point/radio can be placed in safe zone or safe area and where cable length does not exceed 30 meters. The antenna can also be used with Ex e, Ex d or Ex p solutions.
Request a Quote
Description
The Xbeam™ LTE EX is an ATEX ,IECEx and NRTL/MET approved RF antenna for creating wireless networks (typically 4G/5G/ LTE) and wireless telemetry systems in hazardous area. The antenna is not limited to a specific network protocol and can be used for any 0.5 - 6 GHz application. The antenna is optimized for use in steel and concrete structure environments where multipath effects and reflections are present. The Xbeam LTE EX is a preferred solution where the access point/radio can be placed in safe zone or safe area and where cable length does not exceed 30 meters. The antenna can also be used with Ex e, Ex d or Ex p solutions.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Bad Mergentheim, Germany
Xbeam™ LTE EX 0.5 - 6 GHz
xbeamtm-lte-ex-05-6-ghz
Xbeam™ LTE EX 0.5 - 6 GHz xbeamtm-lte-ex-05-6-ghz
The Xbeam™ LTE EX is an ATEX ,IECEx and NRTL/MET approved RF antenna for creating wireless networks (typically 4G/5G/ LTE) and wireless telemetry systems in hazardous area. The antenna is not limited to a specific network protocol and can be used for any 0.5 - 6 GHz application. The antenna is optimized for use in steel and concrete structure environments where multipath effects and reflections are present. The Xbeam LTE EX is a preferred solution where the access point/radio can be placed in safe zone or safe area and where cable length does not exceed 30 meters. The antenna can also be used with Ex e, Ex d or Ex p solutions.

The Xbeam™ LTE EX is an ATEX ,IECEx and NRTL/MET approved RF antenna for creating wireless networks (typically 4G/5G/ LTE) and wireless telemetry systems in hazardous area. The antenna is not limited to a specific network protocol and can be used for any 0.5 - 6 GHz application. The antenna is optimized for use in steel and concrete structure environments where multipath effects and reflections are present.

The Xbeam LTE EX is a preferred solution where the access point/radio can be placed in safe zone or safe area and where cable length does not exceed 30 meters. The antenna can also be used with Ex e, Ex d or Ex p solutions.

Supplier's Site

Technical Specifications

  BARTEC
Product Category Antennas
Product Number xbeamtm-lte-ex-05-6-ghz
Product Name Xbeam™ LTE EX 0.5 - 6 GHz
Polarization Other;

Vertical

Unlock Full Specs
to access all available technical data

Similar Products

iANT214 - iant214 - BARTEC
Specs
Polarization Other;

iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)

Primary Frequency Range 5975.0 MHz
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
iSOLATE RF Isolator Kits - isolate rf isolator kits - BARTEC
Specs
Operating Temperature 0.0 F (-17.78 C)
View Details
iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details