BARTEC Terminal block terminal block

Description
The continuous demand for increased nominal insulation voltage and current carrying capacity in Ex e terminals made us these larger BARTEC terminal blocks. Terminals for 4 mm² and 16 mm² conductors are available in 2- and 3-pole versions. Terminals for 35 mm² conductors are available in a 3-pole version. The terminals can be fitted directly onto a metal base or onto a 10 x 5 mm mounting rail.
Request a Quote
Description
The continuous demand for increased nominal insulation voltage and current carrying capacity in Ex e terminals made us these larger BARTEC terminal blocks. Terminals for 4 mm² and 16 mm² conductors are available in 2- and 3-pole versions. Terminals for 35 mm² conductors are available in a 3-pole version. The terminals can be fitted directly onto a metal base or onto a 10 x 5 mm mounting rail.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal block - terminal block - BARTEC
Bad Mergentheim, Germany
Terminal block
terminal block
Terminal block terminal block
The continuous demand for increased nominal insulation voltage and current carrying capacity in Ex e terminals made us these larger BARTEC terminal blocks. Terminals for 4 mm² and 16 mm² conductors are available in 2- and 3-pole versions. Terminals for 35 mm² conductors are available in a 3-pole version. The terminals can be fitted directly onto a metal base or onto a 10 x 5 mm mounting rail.

The continuous demand for increased nominal insulation voltage and current carrying capacity in Ex e terminals made us these larger BARTEC terminal blocks.
Terminals for 4 mm² and 16 mm² conductors are available in 2- and 3-pole versions. Terminals for 35 mm² conductors are available in a 3-pole version. The terminals can be fitted directly onto a metal base or onto a 10 x 5 mm mounting rail.

Supplier's Site

Technical Specifications

  BARTEC
Product Category Terminal Blocks
Product Number terminal block
Product Name Terminal block
Mounting Options Universal Mounting Foot
Unlock Full Specs
to access all available technical data

Similar Products

Line bushings with terminals - line bushings with terminals - BARTEC
Specs
Operating Temperature -51 to 43 C (-60 to 110 F)
Voltage Rating 690 to 1000 volts
View Details
8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
8 x 4 to 20 mA in/4 x 4 to 20 mA in/out - profibus-interface-8-x-4-to-20-ma-in-4-x-4-to-20-ma-in-out - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
8 x 4 to 20 mA in passive - profibus-interface-8-x-4-to-20-ma-in-passive - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details