BARTEC Isolator terminal IP 30 isolator-terminal-ip-30-2-pole

Description
The MODEX series offers an isolator terminal which can be used for service and test tasks and for conventional manual switching functions. Thanks to the visibly clear distinction between switching positions and extremely small enclosure with 4 integrated terminals, the isolator terminal is very easy to install. The labelling options are the same as for rail-mounted terminals. The MODEX isolator terminal is installed directly in an Ex e enclosure and installed in the same way as a rail-mounted terminal. As a terminal with positive opening operation, it offers additional safety. All live parts are protected against accidental contact which allows you to open the Ex e enclosure and to operate the switch by hand when voltage is applied and within the explosive area. Connected actuators or sensors have 2-pole activation and can thus be replaced under potentially explosive conditions.
Request a Quote
Description
The MODEX series offers an isolator terminal which can be used for service and test tasks and for conventional manual switching functions. Thanks to the visibly clear distinction between switching positions and extremely small enclosure with 4 integrated terminals, the isolator terminal is very easy to install. The labelling options are the same as for rail-mounted terminals. The MODEX isolator terminal is installed directly in an Ex e enclosure and installed in the same way as a rail-mounted terminal. As a terminal with positive opening operation, it offers additional safety. All live parts are protected against accidental contact which allows you to open the Ex e enclosure and to operate the switch by hand when voltage is applied and within the explosive area. Connected actuators or sensors have 2-pole activation and can thus be replaced under potentially explosive conditions.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolator terminal IP 30 - isolator-terminal-ip-30-2-pole - BARTEC
Bad Mergentheim, Germany
Isolator terminal IP 30
isolator-terminal-ip-30-2-pole
Isolator terminal IP 30 isolator-terminal-ip-30-2-pole
The MODEX series offers an isolator terminal which can be used for service and test tasks and for conventional manual switching functions. Thanks to the visibly clear distinction between switching positions and extremely small enclosure with 4 integrated terminals, the isolator terminal is very easy to install. The labelling options are the same as for rail-mounted terminals. The MODEX isolator terminal is installed directly in an Ex e enclosure and installed in the same way as a rail-mounted terminal. As a terminal with positive opening operation, it offers additional safety. All live parts are protected against accidental contact which allows you to open the Ex e enclosure and to operate the switch by hand when voltage is applied and within the explosive area. Connected actuators or sensors have 2-pole activation and can thus be replaced under potentially explosive conditions.

The MODEX series offers an isolator terminal which can be used for service and test tasks and for conventional manual switching functions. Thanks to the visibly clear distinction between switching positions and extremely small enclosure with 4 integrated terminals, the isolator terminal is very easy to install. The labelling options are the same as for rail-mounted terminals. The MODEX isolator terminal is installed directly in an Ex e enclosure and installed in the same way as a rail-mounted terminal. As a terminal with positive opening operation, it offers additional safety. All live parts are protected against accidental contact which allows you to open the Ex e enclosure and to operate the switch by hand when voltage is applied and within the explosive area. Connected actuators or sensors have 2-pole activation and can thus be replaced under potentially explosive conditions.

Supplier's Site

Technical Specifications

  BARTEC
Product Category Terminal Blocks
Product Number isolator-terminal-ip-30-2-pole
Product Name Isolator terminal IP 30
Mounting Options Universal Mounting Foot
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in/4 x 4 to 20 mA in/out - profibus-interface-8-x-4-to-20-ma-in-4-x-4-to-20-ma-in-out - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Line bushings with terminals - line bushings with terminals - BARTEC
Specs
Operating Temperature -51 to 43 C (-60 to 110 F)
Voltage Rating 690 to 1000 volts
View Details
8 x 4 to 20 mA in passive - profibus-interface-8-x-4-to-20-ma-in-passive - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Protective conductor terminals - protective conductor terminals and pe terminals - BARTEC
Specs
Operating Temperature -18 C (0 F)
Body Material Ms nickel-plated, Niro steel
View Details