BARTEC Mini-terminal mini terminal

Description
Ex e I/II mini-terminal: The mini terminal allows conductors to be connected in hazardous areas. In order to protect from mechanical damage, touch, dust and moisture, Ex terminals must be installed in increased safety type “e“ enclosures. BARTEC mini-terminals are available as 2 and 3-pole terminals which can be mounted in a row. The clearances and creepage distances allow the terminals to be mounted directly on metal. Each individual terminal pole is marked with a number or symbol by a clip-on label. 2 and 3-pole bridges are available for cross connection terminals. Ex I/II mini-terminals for intrinsically safe circuits: The design of the blue mini-terminal is the same as that of the Ex e I/II mini-terminal and is tested in the same way, too.
Request a Quote
Description
Ex e I/II mini-terminal: The mini terminal allows conductors to be connected in hazardous areas. In order to protect from mechanical damage, touch, dust and moisture, Ex terminals must be installed in increased safety type “e“ enclosures. BARTEC mini-terminals are available as 2 and 3-pole terminals which can be mounted in a row. The clearances and creepage distances allow the terminals to be mounted directly on metal. Each individual terminal pole is marked with a number or symbol by a clip-on label. 2 and 3-pole bridges are available for cross connection terminals. Ex I/II mini-terminals for intrinsically safe circuits: The design of the blue mini-terminal is the same as that of the Ex e I/II mini-terminal and is tested in the same way, too.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mini-terminal - mini terminal - BARTEC
Bad Mergentheim, Germany
Mini-terminal
mini terminal
Mini-terminal mini terminal
Ex e I/II mini-terminal: The mini terminal allows conductors to be connected in hazardous areas. In order to protect from mechanical damage, touch, dust and moisture, Ex terminals must be installed in increased safety type “e“ enclosures. BARTEC mini-terminals are available as 2 and 3-pole terminals which can be mounted in a row. The clearances and creepage distances allow the terminals to be mounted directly on metal. Each individual terminal pole is marked with a number or symbol by a clip-on label. 2 and 3-pole bridges are available for cross connection terminals. Ex I/II mini-terminals for intrinsically safe circuits: The design of the blue mini-terminal is the same as that of the Ex e I/II mini-terminal and is tested in the same way, too.

Ex e I/II mini-terminal:
The mini terminal allows conductors to be connected in hazardous areas. In order to protect from mechanical damage, touch, dust and moisture, Ex terminals must be installed in increased safety type “e“ enclosures.
BARTEC mini-terminals are available as 2 and 3-pole terminals which can be mounted in a row. The clearances and creepage distances allow the terminals to be mounted directly on metal. Each individual terminal pole is marked with a number or symbol by a clip-on label. 2 and 3-pole bridges are available for cross connection terminals.
Ex I/II mini-terminals for intrinsically safe circuits:
The design of the blue mini-terminal is the same as that of the Ex e I/II mini-terminal and is tested in the same way, too.

Supplier's Site

Technical Specifications

  BARTEC
Product Category Terminal Blocks
Product Number mini terminal
Product Name Mini-terminal
Mounting Options Universal Mounting Foot
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in passive - profibus-interface-8-x-4-to-20-ma-in-passive - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
8 x 4 to 20 mA in/4 x 4 to 20 mA in/out - profibus-interface-8-x-4-to-20-ma-in-4-x-4-to-20-ma-in-out - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Protective conductor terminals - protective conductor terminals and pe terminals - BARTEC
Specs
Operating Temperature -18 C (0 F)
Body Material Ms nickel-plated, Niro steel
View Details
ESI Junction & Terminal boxes - high quality stainless steel distribution boxes - BARTEC
Specs
Operating Temperature -40 to 27 C (-40 to 80 F)
Body Material 1.4404, AISI 316 L high quality stainless steel or 1.4301, AISI 304 high quality stainless steelSurface: painted, electro polished or acid treated
View Details