BARTEC POLARIS Smart HMI 7" W polaris-smart-hmi-7-w

Description
The POLARIS SMART HMI 7" W is an innovative further development of the POLARIS series. The high-resolution display with LED backlighting and touchscreen allows intuitive and comfortable operation. It is optionally available in a capacitive or in a resistive version. The state-of-the-art LED display technology offers optimum contrast even with large viewing angles or in poor lighting conditions. As standard, the Panel PC is equipped with a third-generation processor, the Intel® AtomTM with 2 x 1.46 GHz. The open Windows operating system makes the device series unique on the market. It is also possible to work with the BMS-Graf-Pro. Connection to the control or to the process control system is facilitated by Ethernet. The front-panel insertion allows easy installation. On request, the devices are also available as ready-made system solutions in stainless-steel enclosures for wall or floor mounting. The intrinsically safe USB interfaces are accessible on the back. Intrinsically safe input devices are connected also.
Request a Quote
Description
The POLARIS SMART HMI 7" W is an innovative further development of the POLARIS series. The high-resolution display with LED backlighting and touchscreen allows intuitive and comfortable operation. It is optionally available in a capacitive or in a resistive version. The state-of-the-art LED display technology offers optimum contrast even with large viewing angles or in poor lighting conditions. As standard, the Panel PC is equipped with a third-generation processor, the Intel® AtomTM with 2 x 1.46 GHz. The open Windows operating system makes the device series unique on the market. It is also possible to work with the BMS-Graf-Pro. Connection to the control or to the process control system is facilitated by Ethernet. The front-panel insertion allows easy installation. On request, the devices are also available as ready-made system solutions in stainless-steel enclosures for wall or floor mounting. The intrinsically safe USB interfaces are accessible on the back. Intrinsically safe input devices are connected also.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
POLARIS Smart HMI 7
Bad Mergentheim, Germany
POLARIS Smart HMI 7" W
polaris-smart-hmi-7-w
POLARIS Smart HMI 7" W polaris-smart-hmi-7-w
The POLARIS SMART HMI 7" W is an innovative further development of the POLARIS series. The high-resolution display with LED backlighting and touchscreen allows intuitive and comfortable operation. It is optionally available in a capacitive or in a resistive version. The state-of-the-art LED display technology offers optimum contrast even with large viewing angles or in poor lighting conditions. As standard, the Panel PC is equipped with a third-generation processor, the Intel® AtomTM with 2 x 1.46 GHz. The open Windows operating system makes the device series unique on the market. It is also possible to work with the BMS-Graf-Pro. Connection to the control or to the process control system is facilitated by Ethernet. The front-panel insertion allows easy installation. On request, the devices are also available as ready-made system solutions in stainless-steel enclosures for wall or floor mounting. The intrinsically safe USB interfaces are accessible on the back. Intrinsically safe input devices are connected also.

The POLARIS SMART HMI 7" W is an innovative further development of the POLARIS series. The high-resolution display with LED backlighting and touchscreen allows intuitive and comfortable operation. It is optionally available in a capacitive or in a resistive version. The state-of-the-art LED display technology offers optimum contrast even with large viewing angles or in poor lighting conditions. As standard, the Panel PC is equipped with a third-generation processor, the Intel® AtomTM with 2 x 1.46 GHz. The open Windows operating system makes the device series unique on the market. It is also possible to work with the BMS-Graf-Pro. Connection to the control or to the process control system is facilitated by Ethernet. The front-panel insertion allows easy installation. On request, the devices are also available as ready-made system solutions in stainless-steel enclosures for wall or floor mounting. The intrinsically safe USB interfaces are accessible on the back. Intrinsically safe input devices are connected also.

Supplier's Site

Technical Specifications

  BARTEC
Product Category Human Machine Interfaces
Product Number polaris-smart-hmi-7-w
Product Name POLARIS Smart HMI 7" W
I/O Interfaces Ethernet; USB
Type Flat Panel Display
Display Size 7.0 inch (178 mm)
Display Options Touch Screen
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS Smart HMI 24
Specs
Configuration Panel
I/O Interfaces Ethernet; USB
Type Flat Panel Display
View Details
POLARIS Remote 24
Specs
Display Options Touch Screen
Width 25.4 inch (644 mm)
Height 16.0 inch (406 mm)
View Details
POLARIS Remote 17.3
Specs
Display Options Touch Screen
Width 19.8 inch (503 mm)
Height 12.4 inch (314 mm)
View Details
POLARIS Smart HMI 21,5
Specs
Configuration Panel
I/O Interfaces Ethernet; USB
Type Flat Panel Display
View Details