BARTEC POLARIS Smart HMI 7" W polaris smart hmi 7 w 2

Description
POLARIS Smart HMI 7" W is an innovative and explosion-protected Panel-PC. The devices come standard with an Intel® Atom processor from the Elkhart Lake series. Windows 11 LTSC is used as the operating system. The device is available in 16:10 format with a standard resolution of 800 x 480 pixels and are designed for use in Zones 1 and 21. POLARIS Smart HMI comes standard with an Ethernet interface as with an Ethernet interface and various USB interfaces. Throughwell as multiple USB interfaces. With expansion modules and smart devices , expansion modules and smart devices, additional interfaces and the system can also be extended with additional interfaces and functions . functions can be added to the system later. Features include an Ethernet interface as well as various USB ports that can be used to connect different operating accessories such as keyboard, trackball and more. The devices can also be equipped with additional interfaces and functions via Smart Modules and Smart Devices.
Request a Quote
Description
POLARIS Smart HMI 7" W is an innovative and explosion-protected Panel-PC. The devices come standard with an Intel® Atom processor from the Elkhart Lake series. Windows 11 LTSC is used as the operating system. The device is available in 16:10 format with a standard resolution of 800 x 480 pixels and are designed for use in Zones 1 and 21. POLARIS Smart HMI comes standard with an Ethernet interface as with an Ethernet interface and various USB interfaces. Throughwell as multiple USB interfaces. With expansion modules and smart devices , expansion modules and smart devices, additional interfaces and the system can also be extended with additional interfaces and functions . functions can be added to the system later. Features include an Ethernet interface as well as various USB ports that can be used to connect different operating accessories such as keyboard, trackball and more. The devices can also be equipped with additional interfaces and functions via Smart Modules and Smart Devices.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
POLARIS Smart HMI 7
Bad Mergentheim, Germany
POLARIS Smart HMI 7" W
polaris smart hmi 7 w 2
POLARIS Smart HMI 7" W polaris smart hmi 7 w 2
POLARIS Smart HMI 7" W is an innovative and explosion-protected Panel-PC. The devices come standard with an Intel® Atom processor from the Elkhart Lake series. Windows 11 LTSC is used as the operating system. The device is available in 16:10 format with a standard resolution of 800 x 480 pixels and are designed for use in Zones 1 and 21. POLARIS Smart HMI comes standard with an Ethernet interface as with an Ethernet interface and various USB interfaces. Throughwell as multiple USB interfaces. With expansion modules and smart devices , expansion modules and smart devices, additional interfaces and the system can also be extended with additional interfaces and functions . functions can be added to the system later. Features include an Ethernet interface as well as various USB ports that can be used to connect different operating accessories such as keyboard, trackball and more. The devices can also be equipped with additional interfaces and functions via Smart Modules and Smart Devices.

POLARIS Smart HMI 7" W is an innovative and explosion-protected Panel-PC. The devices come standard with an Intel® Atom processor from the Elkhart Lake series. Windows 11 LTSC is used as the operating system. The device is available in 16:10 format with a standard resolution of 800 x 480 pixels and are designed for use in Zones 1 and 21. POLARIS Smart HMI comes standard with an Ethernet interface as with an Ethernet interface and various USB interfaces. Throughwell as multiple USB interfaces. With expansion modules and smart devices , expansion modules and smart devices, additional interfaces and the system can also be extended with additional interfaces and functions . functions can be added to the system later. Features include an Ethernet interface as well as various USB ports that can be used to connect different operating accessories such as keyboard, trackball and more. The devices can also be equipped with additional interfaces and functions via Smart Modules and Smart Devices.

Supplier's Site

Technical Specifications

  BARTEC
Product Category Human Machine Interfaces
Product Number polaris smart hmi 7 w 2
Product Name POLARIS Smart HMI 7" W
Configuration Panel
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS Smart HMI 7
Specs
I/O Interfaces Ethernet; USB
Type Flat Panel Display
Display Size 7.0 inch (178 mm)
View Details
POLARIS Remote 15
Specs
Resolution VGA; XGA
Display Options Touch Screen
Width 16.2 inch (411 mm)
View Details
POLARIS Smart HMI 17,3
Specs
Configuration Panel
I/O Interfaces Ethernet; USB
Type Flat Panel Display
View Details
POLARIS Smart HMI 17,3
Specs
Configuration Panel
Display Options Touch Screen
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details