BARTEC POLARIS Smart HMI 21,5" W polaris smart hmi 215 w

Description
The Smart HMI series (17,3" W / 21,5" W / 24" W) is intended for use as an independently protected device in atmospheres under risk of explosion (Zone 1 and Zone 21), and extends the tried and tested POLARIS Smart HMI series. Based on a Windows Operating System for external visualisation software. Applications can also be used in Zone 1 & Zone 21 without additional effort, through a customary display resolution of 1920 x 1080 pixels. The PC panel is fitted as standard with an Ethernet interface and various USB interfaces. Plant and equipment can also be extended later, with further interfaces and functions via extension modules and smart devices.
Request a Quote
Description
The Smart HMI series (17,3" W / 21,5" W / 24" W) is intended for use as an independently protected device in atmospheres under risk of explosion (Zone 1 and Zone 21), and extends the tried and tested POLARIS Smart HMI series. Based on a Windows Operating System for external visualisation software. Applications can also be used in Zone 1 & Zone 21 without additional effort, through a customary display resolution of 1920 x 1080 pixels. The PC panel is fitted as standard with an Ethernet interface and various USB interfaces. Plant and equipment can also be extended later, with further interfaces and functions via extension modules and smart devices.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
POLARIS Smart HMI 21,5
Bad Mergentheim, Germany
POLARIS Smart HMI 21,5" W
polaris smart hmi 215 w
POLARIS Smart HMI 21,5" W polaris smart hmi 215 w
The Smart HMI series (17,3" W / 21,5" W / 24" W) is intended for use as an independently protected device in atmospheres under risk of explosion (Zone 1 and Zone 21), and extends the tried and tested POLARIS Smart HMI series. Based on a Windows Operating System for external visualisation software. Applications can also be used in Zone 1 & Zone 21 without additional effort, through a customary display resolution of 1920 x 1080 pixels. The PC panel is fitted as standard with an Ethernet interface and various USB interfaces. Plant and equipment can also be extended later, with further interfaces and functions via extension modules and smart devices.

The Smart HMI series (17,3" W / 21,5" W / 24" W) is intended for use as an independently protected device in atmospheres under risk of explosion (Zone 1 and Zone 21), and extends the tried and tested POLARIS Smart HMI series. Based on a Windows Operating System for external visualisation software. Applications can also be used in Zone 1 & Zone 21 without additional effort, through a customary display resolution of 1920 x 1080 pixels. The PC panel is fitted as standard with an Ethernet interface and various USB interfaces. Plant and equipment can also be extended later, with further interfaces and functions via extension modules and smart devices.

Supplier's Site

Technical Specifications

  BARTEC
Product Category Human Machine Interfaces
Product Number polaris smart hmi 215 w
Product Name POLARIS Smart HMI 21,5" W
Configuration Panel
I/O Interfaces Ethernet; USB
Type Flat Panel Display
Resolution XGA
Display Size 21.5 inch (546 mm)
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS Smart HMI 7
Specs
I/O Interfaces Ethernet; USB
Type Flat Panel Display
Display Size 7.0 inch (178 mm)
View Details
POLARIS Remote 17.3
Specs
Display Options Touch Screen
Width 19.8 inch (503 mm)
Height 12.4 inch (314 mm)
View Details
POLARIS Smart HMI 17,3
Specs
Configuration Panel
I/O Interfaces Ethernet; USB
Type Flat Panel Display
View Details
POLARIS Smart HMI 12,1
Specs
Configuration Panel
I/O Interfaces Ethernet; USB
Type Flat Panel Display
View Details