BARTEC POLARIS Remote 19.1" polaris remote 191

Description
The POLARIS Remote 19.1" unit by BARTEC is a display which a PC can be operated in safe areas of hazardous areas.Distances of up to 10000 m are possible. POLARIS Remote 19.1" offers the user the possibility of using any currently available PC-based process control system, without any restrictions in the Ex area. The front panel installation assures ease of mounting. On request, the devices are also available as turn-key system solutions in a Stainless-steel enclosure as wall, floor or ceiling mounting versions. The screen of the Remote 19.1" is a TFT display with an SXGA resolution and is characterised by its excellent brilliance and a very large reading angle.Intrinsically safe input devices can also be connected. The optional touchcreen (intrinsically safe) offers the ultimate in operating comfort. Connection in the safe area is realised via a local unit (included in scope of delivery).
Request a Quote
Description
The POLARIS Remote 19.1" unit by BARTEC is a display which a PC can be operated in safe areas of hazardous areas.Distances of up to 10000 m are possible. POLARIS Remote 19.1" offers the user the possibility of using any currently available PC-based process control system, without any restrictions in the Ex area. The front panel installation assures ease of mounting. On request, the devices are also available as turn-key system solutions in a Stainless-steel enclosure as wall, floor or ceiling mounting versions. The screen of the Remote 19.1" is a TFT display with an SXGA resolution and is characterised by its excellent brilliance and a very large reading angle.Intrinsically safe input devices can also be connected. The optional touchcreen (intrinsically safe) offers the ultimate in operating comfort. Connection in the safe area is realised via a local unit (included in scope of delivery).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
POLARIS Remote 19.1
Bad Mergentheim, Germany
POLARIS Remote 19.1"
polaris remote 191
POLARIS Remote 19.1" polaris remote 191
The POLARIS Remote 19.1" unit by BARTEC is a display which a PC can be operated in safe areas of hazardous areas.Distances of up to 10000 m are possible. POLARIS Remote 19.1" offers the user the possibility of using any currently available PC-based process control system, without any restrictions in the Ex area. The front panel installation assures ease of mounting. On request, the devices are also available as turn-key system solutions in a Stainless-steel enclosure as wall, floor or ceiling mounting versions. The screen of the Remote 19.1" is a TFT display with an SXGA resolution and is characterised by its excellent brilliance and a very large reading angle.Intrinsically safe input devices can also be connected. The optional touchcreen (intrinsically safe) offers the ultimate in operating comfort. Connection in the safe area is realised via a local unit (included in scope of delivery).

The POLARIS Remote 19.1" unit by BARTEC is a display which a PC can be operated in safe areas of hazardous areas.Distances of up to 10000 m are possible. POLARIS Remote 19.1" offers the user the possibility of using any currently available PC-based process control system, without any restrictions in the Ex area. The front panel installation assures ease of mounting. On request, the devices are also available as turn-key system solutions in a Stainless-steel enclosure as wall, floor or ceiling mounting versions. The screen of the Remote 19.1" is a TFT display with an SXGA resolution and is characterised by its excellent brilliance and a very large reading angle.Intrinsically safe input devices can also be connected. The optional touchcreen (intrinsically safe) offers the ultimate in operating comfort. Connection in the safe area is realised via a local unit (included in scope of delivery).

Supplier's Site

Technical Specifications

  BARTEC
Product Category Human Machine Interfaces
Product Number polaris remote 191
Product Name POLARIS Remote 19.1"
Resolution VGA; XGA
Display Options Touch Screen
Width 19.6 inch (498 mm)
Height 15.7 inch (400 mm)
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS Remote 17.3
Specs
Display Options Touch Screen
Width 19.8 inch (503 mm)
Height 12.4 inch (314 mm)
View Details
POLARIS Smart HMI 17,3
Specs
Configuration Panel
Display Options Touch Screen
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
POLARIS Smart HMI 7
Specs
I/O Interfaces Ethernet; USB
Type Flat Panel Display
Display Size 7.0 inch (178 mm)
View Details
POLARIS Remote 24
Specs
Display Options Touch Screen
Width 25.4 inch (644 mm)
Height 16.0 inch (406 mm)
View Details