BARTEC APEXpy apexpy

Description
The APEXpy Ex p control unit controls and monitors the pre-purge and operating phase of pressurised enclosure equipment protected in accordance with ignition protection type pyb. Digital or proportional purge gas valves can be used. The parameters can be set using the integrated WEB interface or the optionally available p operator panel. The APEXpy features two release relays; one which is energised and one which has floating contacts. Two signal relays with one changeover contact each are additionally available. Three PT100/1000 inputs are available to monitor the temperature of the Ex p-protected equipment. Up to three switch values can be assigned to them. Model II comes complete with integrated pressure measurement. The following components are additionally required to set up a complete control system: - Pressure monitor - Purge gas valve, proportional or digital - Valve fuse - Pressure reducer - There is the option to connect a p operator panel
Request a Quote
Description
The APEXpy Ex p control unit controls and monitors the pre-purge and operating phase of pressurised enclosure equipment protected in accordance with ignition protection type pyb. Digital or proportional purge gas valves can be used. The parameters can be set using the integrated WEB interface or the optionally available p operator panel. The APEXpy features two release relays; one which is energised and one which has floating contacts. Two signal relays with one changeover contact each are additionally available. Three PT100/1000 inputs are available to monitor the temperature of the Ex p-protected equipment. Up to three switch values can be assigned to them. Model II comes complete with integrated pressure measurement. The following components are additionally required to set up a complete control system: - Pressure monitor - Purge gas valve, proportional or digital - Valve fuse - Pressure reducer - There is the option to connect a p operator panel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
APEXpy - apexpy - BARTEC
Bad Mergentheim, Germany
APEXpy
apexpy
APEXpy apexpy
The APEXpy Ex p control unit controls and monitors the pre-purge and operating phase of pressurised enclosure equipment protected in accordance with ignition protection type pyb. Digital or proportional purge gas valves can be used. The parameters can be set using the integrated WEB interface or the optionally available p operator panel. The APEXpy features two release relays; one which is energised and one which has floating contacts. Two signal relays with one changeover contact each are additionally available. Three PT100/1000 inputs are available to monitor the temperature of the Ex p-protected equipment. Up to three switch values can be assigned to them. Model II comes complete with integrated pressure measurement. The following components are additionally required to set up a complete control system: - Pressure monitor - Purge gas valve, proportional or digital - Valve fuse - Pressure reducer - There is the option to connect a p operator panel

The APEXpy Ex p control unit controls and monitors the pre-purge and operating phase of pressurised enclosure equipment protected in accordance with ignition protection type pyb. Digital or proportional purge gas valves can be used. The parameters can be set using the integrated WEB interface or the optionally available p operator panel. The APEXpy features two release relays; one which is energised and one which has floating contacts. Two signal relays with one changeover contact each are additionally available. Three PT100/1000 inputs are available to monitor the temperature of the Ex p-protected equipment. Up to three switch values can be assigned to them. Model II comes complete with integrated pressure measurement. The following components are additionally required to set up a complete control system: - Pressure monitor - Purge gas valve, proportional or digital - Valve fuse - Pressure reducer - There is the option to connect a p operator panel

Supplier's Site

Technical Specifications

  BARTEC
Product Category Control Panels
Product Number apexpy
Product Name APEXpy
Panel Operation Electrical
Unlock Full Specs
to access all available technical data

Similar Products

p Operator Panel - p-operator-panel - BARTEC
Specs
Operating Temperature -25 to 50 F (-31.67 to 10 C)
View Details
APEXmpc / SILASmpc - apexmpc-silasmpc - BARTEC
Specs
Panel Operation Electrical
Display Type

6 LEDs for status display

Voltage 230 volts
View Details
EFG control station - flameproof ex d multiple push button control and signalling stations - BARTEC
Specs
Panel Operation Electrical
Operating Temperature -60 to 60 F (-51.11 to 15.56 C)
View Details
SILASpz - silaspz - BARTEC
Specs
Panel Operation Electrical
Display Type

6 LEDs for status display

Voltage 230 volts
View Details