BARTEC SILASpz silaspz

Description
The SILASpz Ex p control unit controls and monitors the purge and operating phase of pressurized enclosure equipment protected in accordance with ignition protection type pzc. Digital or proportional purge gas valves can be used. The parameters can be set using the integrated WEB interface or the optionally available p operator panel. The SILASpz features two release relays; one which is energised and one which has floating contacts. Two signal relays with one changeover contact each are additionally available. Three PT100/1000 inputs are available to monitor the temperature of the Ex pprotected equipment. Up to three switch values can be assigned to them. Model II comes complete with integrated pressure measurement. The following components are additionally required to set up a complete control system: - Pressure monitor - Purge gas valve, proportional or digital - Valve fuse - Pressure reducer - There is the option to connect a p operator panel
Request a Quote
Description
The SILASpz Ex p control unit controls and monitors the purge and operating phase of pressurized enclosure equipment protected in accordance with ignition protection type pzc. Digital or proportional purge gas valves can be used. The parameters can be set using the integrated WEB interface or the optionally available p operator panel. The SILASpz features two release relays; one which is energised and one which has floating contacts. Two signal relays with one changeover contact each are additionally available. Three PT100/1000 inputs are available to monitor the temperature of the Ex pprotected equipment. Up to three switch values can be assigned to them. Model II comes complete with integrated pressure measurement. The following components are additionally required to set up a complete control system: - Pressure monitor - Purge gas valve, proportional or digital - Valve fuse - Pressure reducer - There is the option to connect a p operator panel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SILASpz - silaspz - BARTEC
Bad Mergentheim, Germany
SILASpz
silaspz
SILASpz silaspz
The SILASpz Ex p control unit controls and monitors the purge and operating phase of pressurized enclosure equipment protected in accordance with ignition protection type pzc. Digital or proportional purge gas valves can be used. The parameters can be set using the integrated WEB interface or the optionally available p operator panel. The SILASpz features two release relays; one which is energised and one which has floating contacts. Two signal relays with one changeover contact each are additionally available. Three PT100/1000 inputs are available to monitor the temperature of the Ex pprotected equipment. Up to three switch values can be assigned to them. Model II comes complete with integrated pressure measurement. The following components are additionally required to set up a complete control system: - Pressure monitor - Purge gas valve, proportional or digital - Valve fuse - Pressure reducer - There is the option to connect a p operator panel

The SILASpz Ex p control unit controls and monitors the purge and operating phase of pressurized enclosure equipment protected in accordance with ignition protection type pzc. Digital or proportional purge gas valves can be used. The parameters can be set using the integrated WEB interface or the optionally available p operator panel. The SILASpz features two release relays; one which is energised and one which has floating contacts. Two signal relays with one changeover contact each are additionally available. Three PT100/1000 inputs are available to monitor the temperature of the Ex pprotected equipment. Up to three switch values can be assigned to them. Model II comes complete with integrated pressure measurement. The following components are additionally required to set up a complete control system: - Pressure monitor - Purge gas valve, proportional or digital - Valve fuse - Pressure reducer - There is the option to connect a p operator panel

Supplier's Site

Technical Specifications

  BARTEC
Product Category Control Panels
Product Number silaspz
Product Name SILASpz
Panel Operation Electrical
Unlock Full Specs
to access all available technical data

Similar Products

APEXmpc / SILASmpc - apexmpc-silasmpc - BARTEC
Specs
Panel Operation Electrical
Display Type

6 LEDs for status display

Voltage 230 volts
View Details
APEXmv - apexmv - BARTEC
Specs
Panel Operation Electrical
Display Type

6 LEDs for status display

Voltage 230 volts
View Details
SILASmv - silasmv - BARTEC
Specs
Panel Operation Electrical
Display Type

6 LEDs for status display

Voltage 230 volts
View Details
EFDC control station - flameproof ex d push buttons and control stations - BARTEC
Specs
Operating Temperature -60 to 60 F (-51.11 to 15.56 C)
View Details