BARTEC Local control stations local control stations a7 3 zone 2

Description
BARTEC produces local control stations for use in areas with flammable gases and dusts. Depending on the application area, the control stations are designed with the type of protection “Increased safety” or “Protection by enclosure”. The explosion-protected local control stations are available in aluminium, polyester or stainless steel. When selecting the version, you can choose between a cabinet with door and an enclosure with screw cover. Control, signalling and display devices and remote I/O systems are installed according to customer specifications. The installation of industrial standard equipment in controls for Zone 22, type of protection t “Protection by enclosure” is possible. The control elements can also be mounted on a mounting rail or in the front wall. Free installation areas can be designated for the subsequent installation of BARTEC control and signalling devices, which are then sealed using blanking plugs. All explosion-protected local control stations are supplied prewired on terminals. Fields of application Chemical and petrochemical industry, process and plant engineering, pharmaceutical and food industry, OFF SHORE areas.
Request a Quote
Description
BARTEC produces local control stations for use in areas with flammable gases and dusts. Depending on the application area, the control stations are designed with the type of protection “Increased safety” or “Protection by enclosure”. The explosion-protected local control stations are available in aluminium, polyester or stainless steel. When selecting the version, you can choose between a cabinet with door and an enclosure with screw cover. Control, signalling and display devices and remote I/O systems are installed according to customer specifications. The installation of industrial standard equipment in controls for Zone 22, type of protection t “Protection by enclosure” is possible. The control elements can also be mounted on a mounting rail or in the front wall. Free installation areas can be designated for the subsequent installation of BARTEC control and signalling devices, which are then sealed using blanking plugs. All explosion-protected local control stations are supplied prewired on terminals. Fields of application Chemical and petrochemical industry, process and plant engineering, pharmaceutical and food industry, OFF SHORE areas.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Local control stations - local control stations a7 3 zone 2 - BARTEC
Bad Mergentheim, Germany
BARTEC produces local control stations for use in areas with flammable gases and dusts. Depending on the application area, the control stations are designed with the type of protection “Increased safety” or “Protection by enclosure”. The explosion-protected local control stations are available in aluminium, polyester or stainless steel. When selecting the version, you can choose between a cabinet with door and an enclosure with screw cover. Control, signalling and display devices and remote I/O systems are installed according to customer specifications. The installation of industrial standard equipment in controls for Zone 22, type of protection t “Protection by enclosure” is possible. The control elements can also be mounted on a mounting rail or in the front wall. Free installation areas can be designated for the subsequent installation of BARTEC control and signalling devices, which are then sealed using blanking plugs. All explosion-protected local control stations are supplied prewired on terminals. Fields of application Chemical and petrochemical industry, process and plant engineering, pharmaceutical and food industry, OFF SHORE areas.

BARTEC produces local control stations for use in areas with flammable gases and dusts. Depending on the application area, the control stations are designed with the type of protection “Increased safety” or “Protection by enclosure”. The explosion-protected local control stations are available in aluminium, polyester or stainless steel. When selecting the version, you can choose between a cabinet with door and an enclosure with screw cover. Control, signalling and display devices and remote I/O systems are installed according to customer specifications. The installation of industrial standard equipment in controls for Zone 22, type of protection t “Protection by enclosure” is possible. The control elements can also be mounted on a mounting rail or in the front wall. Free installation areas can be designated for the subsequent installation of BARTEC control and signalling devices, which are then sealed using blanking plugs. All explosion-protected local control stations are supplied prewired on terminals. Fields of application Chemical and petrochemical industry, process and plant engineering, pharmaceutical and food industry, OFF SHORE areas.

Supplier's Site

Technical Specifications

  BARTEC
Product Category Control Panels
Product Number local control stations a7 3 zone 2
Product Name Local control stations
Panel Operation Electrical
Unlock Full Specs
to access all available technical data

Similar Products

SILAS Controller - silas-controller - BARTEC
Specs
Panel Operation Electrical
Display Type

single-line LC display

Voltage 230 volts
View Details
p Operator Panel - p-operator-panel - BARTEC
Specs
Operating Temperature -25 to 50 F (-31.67 to 10 C)
View Details
ComEx Control Stations - comex control stations - BARTEC
Specs
Panel Operation Electrical
Current 16 amps
Voltage 690 volts
View Details
APEXpy - apexpy - BARTEC
Specs
Panel Operation Electrical
Display Type

6 LEDs for status display

Voltage 230 volts
View Details