Milwaukee Electric Tool Corporation Electric Grinder/Polisher/Sander 5540

Description
16-1/2 INCH L OVERALL SIZE 120 VAC INPUT SUPPLY RATING 11 AMPERE CURRENT RATING POWER POLISHER 0 TO 2800 RPM SPEED RATING DISC ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE ROUND PAD BELT/DISC/PAD DETAILS 7 INCH DIA BELT/DISC/PAD SIZE INCLUDES (1) 7 INCH POLISHER, (1) INCH RUBBER BACKING PAD, (1) DISC NUT, (1) NYLON WASHER MATERIAL ALUMINUM (GEAR CASE) URETHANE (PROTECTIVE BUMPER)
Datasheet
Description
16-1/2 INCH L OVERALL SIZE 120 VAC INPUT SUPPLY RATING 11 AMPERE CURRENT RATING POWER POLISHER 0 TO 2800 RPM SPEED RATING DISC ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE ROUND PAD BELT/DISC/PAD DETAILS 7 INCH DIA BELT/DISC/PAD SIZE INCLUDES (1) 7 INCH POLISHER, (1) INCH RUBBER BACKING PAD, (1) DISC NUT, (1) NYLON WASHER MATERIAL ALUMINUM (GEAR CASE) URETHANE (PROTECTIVE BUMPER)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Grinder/Polisher/Sander - 5540 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Grinder/Polisher/Sander
5540
Electric Grinder/Polisher/Sander 5540
16-1/2 INCH L OVERALL SIZE 120 VAC INPUT SUPPLY RATING 11 AMPERE CURRENT RATING POWER POLISHER 0 TO 2800 RPM SPEED RATING DISC ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE ROUND PAD BELT/DISC/PAD DETAILS 7 INCH DIA BELT/DISC/PAD SIZE INCLUDES (1) 7 INCH POLISHER, (1) INCH RUBBER BACKING PAD, (1) DISC NUT, (1) NYLON WASHER MATERIAL ALUMINUM (GEAR CASE) URETHANE (PROTECTIVE BUMPER)
  • 16-1/2 INCH L OVERALL SIZE
  • 120 VAC INPUT SUPPLY RATING
  • 11 AMPERE CURRENT RATING
  • POWER POLISHER
  • 0 TO 2800 RPM SPEED RATING
  • DISC ITEM TYPE
  • 5/8 INCH-11 TPI SPINDLE SIZE
  • ROUND PAD BELT/DISC/PAD DETAILS
  • 7 INCH DIA BELT/DISC/PAD SIZE
  • INCLUDES (1) 7 INCH POLISHER, (1) INCH RUBBER BACKING PAD, (1) DISC NUT, (1) NYLON WASHER
  • MATERIAL ALUMINUM (GEAR CASE) URETHANE (PROTECTIVE BUMPER)
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Polishing and Buffing Machines
Product Number 5540
Product Name Electric Grinder/Polisher/Sander
Type Abrasive disc or grinding wheel face grinder
Unlock Full Specs
to access all available technical data

Similar Products

MPO/MTP Fiber Polisher - GFC-40 - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Type Polisher
Mounting Bench / Pedestal
Applications / Materials Abraded Electronics; Ophthalmic or Optical
View Details
Heavy Duty Air High-Speed Tire Buffer - 327 - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Mounting Handheld
Applications / Materials Abraded Automotive or Paint; Tires
Rotary Speed 22000 rpm
View Details
 - Linear M80 1D 6A - CMS North America, Inc.
CMS North America, Inc.
Specs
Type Polisher
Mounting Floor
Applications / Materials Abraded Building & Construction; MRO / Resurfacing; Marble Polishing
View Details
Electric Grinder/Polisher/Sander - 5455 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Abrasive disc or grinding wheel face grinder
Rotary Speed 0 to 1750 rpm
Power Source Electric Motor
View Details