Milwaukee Electric Tool Corporation Electric Grinder/Polisher/Sander 5455

Description
120 V INPUT SUPPLY RATING 11 AMPERE CURRENT RATING 8-3/4 LB WEIGHT ELECTRIC POLISHER 0 TO 1750 RPM SPEED RATING DISC ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE 7 INCH DIA/9 INCH DIA BELT/DISC/PAD SIZE BALL AND ROLLER BEARING CONSTRUCTION GEAR CASE MATERIAL ALUMINUM PROTECTIVE BUMPER MATERIAL URETHANE INCLUDES 7 INCH RUBBER BACKING PAD, DISC NUT, NYLON WASHER PAD/DISC DETAIL ROUND PAD SIZE 16-1/2 INCH L 5455 MODEL
Datasheet
Description
120 V INPUT SUPPLY RATING 11 AMPERE CURRENT RATING 8-3/4 LB WEIGHT ELECTRIC POLISHER 0 TO 1750 RPM SPEED RATING DISC ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE 7 INCH DIA/9 INCH DIA BELT/DISC/PAD SIZE BALL AND ROLLER BEARING CONSTRUCTION GEAR CASE MATERIAL ALUMINUM PROTECTIVE BUMPER MATERIAL URETHANE INCLUDES 7 INCH RUBBER BACKING PAD, DISC NUT, NYLON WASHER PAD/DISC DETAIL ROUND PAD SIZE 16-1/2 INCH L 5455 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Grinder/Polisher/Sander - 5455 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Grinder/Polisher/Sander
5455
Electric Grinder/Polisher/Sander 5455
120 V INPUT SUPPLY RATING 11 AMPERE CURRENT RATING 8-3/4 LB WEIGHT ELECTRIC POLISHER 0 TO 1750 RPM SPEED RATING DISC ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE 7 INCH DIA/9 INCH DIA BELT/DISC/PAD SIZE BALL AND ROLLER BEARING CONSTRUCTION GEAR CASE MATERIAL ALUMINUM PROTECTIVE BUMPER MATERIAL URETHANE INCLUDES 7 INCH RUBBER BACKING PAD, DISC NUT, NYLON WASHER PAD/DISC DETAIL ROUND PAD SIZE 16-1/2 INCH L 5455 MODEL
  • 120 V INPUT SUPPLY RATING
  • 11 AMPERE CURRENT RATING
  • 8-3/4 LB WEIGHT
  • ELECTRIC POLISHER
  • 0 TO 1750 RPM SPEED RATING
  • DISC ITEM TYPE
  • 5/8 INCH-11 TPI SPINDLE SIZE
  • 7 INCH DIA/9 INCH DIA BELT/DISC/PAD SIZE
  • BALL AND ROLLER BEARING CONSTRUCTION
  • GEAR CASE MATERIAL ALUMINUM
  • PROTECTIVE BUMPER MATERIAL URETHANE
  • INCLUDES 7 INCH RUBBER BACKING PAD, DISC NUT, NYLON WASHER
  • PAD/DISC DETAIL ROUND PAD
  • SIZE 16-1/2 INCH L
  • 5455 MODEL
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Polishing and Buffing Machines
Product Number 5455
Product Name Electric Grinder/Polisher/Sander
Type Abrasive disc or grinding wheel face grinder
Unlock Full Specs
to access all available technical data

Similar Products

Camshaft Microfinishing Machine - TF Series - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Type Polisher
Mounting Floor
Applications / Materials Abraded Automotive or Paint; Cam shaft or crankshaft grinder
View Details
Compumet 300 Variable Speed Polisher with Indiv. Pressure Polishing Head, 12
Specs
Type Polisher; Metallographic or Sample Preparation Equipment
Mounting Bench / Pedestal
Rotary Speed 40 rpm
View Details
Electric Grinder/Polisher/Sander - 5540 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Abrasive disc or grinding wheel face grinder
Rotary Speed 0 to 2800 rpm
Power Source Electric Motor
View Details
Stationary Grinder, End-of Arm-Tooling - MA 070-153V/S1 - DEPRAG, Inc.
Specs
Mounting Robot Arm
Applications / Materials Abraded Automotive or Paint
Rotary Speed 15300 rpm
View Details