Milwaukee Electric Tool Corporation Straight Grinding Wheel 49-94-9085

Description
27 TYPE R GRADE METAL CUT MATERIAL 9 INCH DIAMETER 1/4 INCH THICKNESS 5/8 INCH-11 TPI MOUNTING SIZE 6600 SPEED RATING 1/4 THICKNESS - FRACTIONAL 24 GRIT SIZE NUMBER COARSE GRIT ZIRCONIA ALUMINA ABRASIVE MATERIAL ZA24R STANDARD DESIGNATION MILWAUKEE[R] BRAND PACKAGING QUANTITY 10 PER CASE
Datasheet
Description
27 TYPE R GRADE METAL CUT MATERIAL 9 INCH DIAMETER 1/4 INCH THICKNESS 5/8 INCH-11 TPI MOUNTING SIZE 6600 SPEED RATING 1/4 THICKNESS - FRACTIONAL 24 GRIT SIZE NUMBER COARSE GRIT ZIRCONIA ALUMINA ABRASIVE MATERIAL ZA24R STANDARD DESIGNATION MILWAUKEE[R] BRAND PACKAGING QUANTITY 10 PER CASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Grinding Wheel - 49-94-9085 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Straight Grinding Wheel
49-94-9085
Straight Grinding Wheel 49-94-9085
27 TYPE R GRADE METAL CUT MATERIAL 9 INCH DIAMETER 1/4 INCH THICKNESS 5/8 INCH-11 TPI MOUNTING SIZE 6600 SPEED RATING 1/4 THICKNESS - FRACTIONAL 24 GRIT SIZE NUMBER COARSE GRIT ZIRCONIA ALUMINA ABRASIVE MATERIAL ZA24R STANDARD DESIGNATION MILWAUKEE[R] BRAND PACKAGING QUANTITY 10 PER CASE
  • 27 TYPE
  • R GRADE
  • METAL CUT MATERIAL
  • 9 INCH DIAMETER
  • 1/4 INCH THICKNESS
  • 5/8 INCH-11 TPI MOUNTING SIZE
  • 6600 SPEED RATING
  • 1/4 THICKNESS - FRACTIONAL
  • 24 GRIT SIZE NUMBER
  • COARSE GRIT
  • ZIRCONIA ALUMINA ABRASIVE MATERIAL
  • ZA24R STANDARD DESIGNATION
  • MILWAUKEE[R] BRAND
  • PACKAGING QUANTITY 10 PER CASE
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Grinding Wheels
Product Number 49-94-9085
Product Name Straight Grinding Wheel
Type Alumina Zirconia
Unlock Full Specs
to access all available technical data

Similar Products

 - 693589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.7874 inch (20 mm)
View Details
Gemini® - 66243530619 - Norton Abrasives
Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4 inch (102 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Mounted Points -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Mounted Point or Abrasive Burr
Outer Diameter 0.6870 to 1.25 inch (17.45 to 31.75 mm)
Max Speed 48000 rpm
View Details
Straight Grinding Wheel - 49-94-4585 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details