Milwaukee Electric Tool Corporation Straight Grinding Wheel 49-94-9735

Description
27 TYPE T GRADE CONCRETE CUT MATERIAL 9 INCH DIAMETER 1/4 INCH THICKNESS 5/8 INCH-11 TPI MOUNTING SIZE 6600 SPEED RATING 1/4 THICKNESS - FRACTIONAL 24 GRIT SIZE NUMBER COARSE GRIT SILICON CARBIDE ABRASIVE MATERIAL C24T STANDARD DESIGNATION MILWAUKEE[R] BRAND PACKAGING QUANTITY 10 PER CASE
Datasheet
Description
27 TYPE T GRADE CONCRETE CUT MATERIAL 9 INCH DIAMETER 1/4 INCH THICKNESS 5/8 INCH-11 TPI MOUNTING SIZE 6600 SPEED RATING 1/4 THICKNESS - FRACTIONAL 24 GRIT SIZE NUMBER COARSE GRIT SILICON CARBIDE ABRASIVE MATERIAL C24T STANDARD DESIGNATION MILWAUKEE[R] BRAND PACKAGING QUANTITY 10 PER CASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Grinding Wheel - 49-94-9735 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Straight Grinding Wheel
49-94-9735
Straight Grinding Wheel 49-94-9735
27 TYPE T GRADE CONCRETE CUT MATERIAL 9 INCH DIAMETER 1/4 INCH THICKNESS 5/8 INCH-11 TPI MOUNTING SIZE 6600 SPEED RATING 1/4 THICKNESS - FRACTIONAL 24 GRIT SIZE NUMBER COARSE GRIT SILICON CARBIDE ABRASIVE MATERIAL C24T STANDARD DESIGNATION MILWAUKEE[R] BRAND PACKAGING QUANTITY 10 PER CASE
  • 27 TYPE
  • T GRADE
  • CONCRETE CUT MATERIAL
  • 9 INCH DIAMETER
  • 1/4 INCH THICKNESS
  • 5/8 INCH-11 TPI MOUNTING SIZE
  • 6600 SPEED RATING
  • 1/4 THICKNESS - FRACTIONAL
  • 24 GRIT SIZE NUMBER
  • COARSE GRIT
  • SILICON CARBIDE ABRASIVE MATERIAL
  • C24T STANDARD DESIGNATION
  • MILWAUKEE[R] BRAND
  • PACKAGING QUANTITY 10 PER CASE
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Grinding Wheels
Product Number 49-94-9735
Product Name Straight Grinding Wheel
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1985441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.09 inch (180 mm)
Thickness 0.5118 inch (13 mm)
View Details
Norton® 38A150-KV Vitrified Wheel - 66252835759 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
HP Cup Wheels (Grinding Snagging) -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Outer Diameter 4 to 6 inch (102 to 152 mm)
Bore / Shank 0.6250 inch (15.87 mm)
Max Speed 9100 rpm
View Details
Straight Grinding Wheel - 49-94-4570 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Silicon Carbide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details