Norton Abrasives
AVOS® A60
66252823474
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Grinding Wheels |
|
Product Number
|
66252823474 |
|
Product Name
|
AVOS® A60 |
|
Type
|
Aluminum Oxide
|
|
Outer Diameter
|
4.5 inch (114 mm)
|
|
Thickness
|
0.1250 inch (3.17 mm)
|
|
Bore / Shank
|
0.8250 inch (20.95 mm)
|
|
Max Speed
|
? to 13580 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Alumina Zirconia
Outer Diameter
7 inch (178 mm)
Thickness
0.2500 inch (6.35 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
0.5000 inch (12.7 mm)
Thickness
1.5 inch (38.1 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
7 inch (178 mm)
Thickness
0.5000 inch (12.7 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
4 inch (102 mm)
Thickness
2 inch (50.8 mm)
View Details