Walter Surface Technologies High Performance Grinding Wheels HP™

Description
Walter HP cup wheels are designed for rough grinding or snagging work. Each wheel has a deeply anchored wrap-around steel hub for maximum safety and long life. A 5/8"-11 threaded arbor for SPIN-ON mounting reduces downtime for wheel changes and helps you finish your toughest grinding jobs faster. Features Extra long wheel life High performance wheel that grinds off metal fast Applications Deburring Grinding welds Preparing weld edges Shaping
Description
Walter HP cup wheels are designed for rough grinding or snagging work. Each wheel has a deeply anchored wrap-around steel hub for maximum safety and long life. A 5/8"-11 threaded arbor for SPIN-ON mounting reduces downtime for wheel changes and helps you finish your toughest grinding jobs faster. Features Extra long wheel life High performance wheel that grinds off metal fast Applications Deburring Grinding welds Preparing weld edges Shaping

Suppliers

Company
Product
Description
Supplier Links
High Performance Grinding Wheels - HP™ - Walter Surface Technologies
Windsor, CT, USA
High Performance Grinding Wheels
HP™
High Performance Grinding Wheels HP™
Walter HP cup wheels are designed for rough grinding or snagging work. Each wheel has a deeply anchored wrap-around steel hub for maximum safety and long life. A 5/8"-11 threaded arbor for SPIN-ON mounting reduces downtime for wheel changes and helps you finish your toughest grinding jobs faster. Features Extra long wheel life High performance wheel that grinds off metal fast Applications Deburring Grinding welds Preparing weld edges Shaping

Walter HP cup wheels are designed for rough grinding or snagging work. Each wheel has a deeply anchored wrap-around steel hub for maximum safety and long life. A 5/8"-11 threaded arbor for SPIN-ON mounting reduces downtime for wheel changes and helps you finish your toughest grinding jobs faster.

Features

  • Extra long wheel life
  • High performance wheel that grinds off metal fast

Applications

  • Deburring
  • Grinding welds
  • Preparing weld edges
  • Shaping
Supplier's Site

Technical Specifications

  Walter Surface Technologies
Product Category Grinding Wheels
Product Number HP™
Product Name High Performance Grinding Wheels
Outer Diameter 3 to 9 inch (76.2 to 229 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.3750 to 0.8750 inch (9.52 to 22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire ZA Type 27 Grinding Wheel - 66252842162 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 693551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
Borazon Grinding Mandrels - 60/80 Grit - SS-BGP-6080 - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0200 to 1.5 inch (0.5080 to 38.1 mm)
Bore / Shank 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details
Cutting and Grinding Wheels (cutting, grooving, notching) - HP COMBO™ - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 9 inch (114 to 229 mm)
Thickness 0.1250 inch (3.17 mm)
Bore / Shank 0.3750 to 0.8750 inch (9.52 to 22.22 mm)
View Details