Milwaukee Electric Tool Corporation Straight Grinding Wheel 49-94-6340

Description
27 TYPE R GRADE STAINLESS STEEL CUT MATERIAL 6 INCH DIAMETER 1/4 INCH THICKNESS 7/8 INCH MOUNTING SIZE 1/4 THICKNESS - FRACTIONAL 24 GRIT SIZE NUMBER COARSE GRIT ALUMINUM OXIDE ABRASIVE MATERIAL A24R STANDARD DESIGNATION MILWAUKEE[R] BRAND PACKAGING QUANTITY 10 PER CARTON
Datasheet
Description
27 TYPE R GRADE STAINLESS STEEL CUT MATERIAL 6 INCH DIAMETER 1/4 INCH THICKNESS 7/8 INCH MOUNTING SIZE 1/4 THICKNESS - FRACTIONAL 24 GRIT SIZE NUMBER COARSE GRIT ALUMINUM OXIDE ABRASIVE MATERIAL A24R STANDARD DESIGNATION MILWAUKEE[R] BRAND PACKAGING QUANTITY 10 PER CARTON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Grinding Wheel - 49-94-6340 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Straight Grinding Wheel
49-94-6340
Straight Grinding Wheel 49-94-6340
27 TYPE R GRADE STAINLESS STEEL CUT MATERIAL 6 INCH DIAMETER 1/4 INCH THICKNESS 7/8 INCH MOUNTING SIZE 1/4 THICKNESS - FRACTIONAL 24 GRIT SIZE NUMBER COARSE GRIT ALUMINUM OXIDE ABRASIVE MATERIAL A24R STANDARD DESIGNATION MILWAUKEE[R] BRAND PACKAGING QUANTITY 10 PER CARTON
  • 27 TYPE
  • R GRADE
  • STAINLESS STEEL CUT MATERIAL
  • 6 INCH DIAMETER
  • 1/4 INCH THICKNESS
  • 7/8 INCH MOUNTING SIZE
  • 1/4 THICKNESS - FRACTIONAL
  • 24 GRIT SIZE NUMBER
  • COARSE GRIT
  • ALUMINUM OXIDE ABRASIVE MATERIAL
  • A24R STANDARD DESIGNATION
  • MILWAUKEE[R] BRAND
  • PACKAGING QUANTITY 10 PER CARTON
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Grinding Wheels
Product Number 49-94-6340
Product Name Straight Grinding Wheel
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

 - 693567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.7874 inch (20 mm)
View Details
W208 Pacesetter® Point 38A60-P - 61463624553 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 0.7500 inch (19.05 mm)
Thickness 2 inch (50.8 mm)
View Details
Flexible Grinding Wheels for Mill Scale - Flexcut Mill Scale - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 7 inch (114 to 178 mm)
Bore / Shank 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
Max Speed 13300 rpm
View Details
Straight Grinding Wheel - 49-94-6330 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 0.2500 inch (6.35 mm)
View Details