Walter Surface Technologies flexible grinding wheel FLEXCUT™

Description
FLEXCUT™, the leading flexible grinding wheel for over 25 years, is specially formulated to deliver superior removal on all ferrous and non-ferrous metals without clogging or loading. Features Diamond-Cut pattern - High removal, cool grinding One step finishing solution to reduce cost Applications Grinding various metals without gouging Removing welds and leaving a smooth finish Working on curved surfaces
Description
FLEXCUT™, the leading flexible grinding wheel for over 25 years, is specially formulated to deliver superior removal on all ferrous and non-ferrous metals without clogging or loading. Features Diamond-Cut pattern - High removal, cool grinding One step finishing solution to reduce cost Applications Grinding various metals without gouging Removing welds and leaving a smooth finish Working on curved surfaces

Suppliers

Company
Product
Description
Supplier Links
flexible grinding wheel - FLEXCUT™ - Walter Surface Technologies
Windsor, CT, USA
flexible grinding wheel
FLEXCUT™
flexible grinding wheel FLEXCUT™
FLEXCUT™, the leading flexible grinding wheel for over 25 years, is specially formulated to deliver superior removal on all ferrous and non-ferrous metals without clogging or loading. Features Diamond-Cut pattern - High removal, cool grinding One step finishing solution to reduce cost Applications Grinding various metals without gouging Removing welds and leaving a smooth finish Working on curved surfaces

FLEXCUT™, the leading flexible grinding wheel for over 25 years, is specially formulated to deliver superior removal on all ferrous and non-ferrous metals without clogging or loading.

Features

  • Diamond-Cut pattern - High removal, cool grinding
  • One step finishing solution to reduce cost

Applications

  • Grinding various metals without gouging
  • Removing welds and leaving a smooth finish
  • Working on curved surfaces
Supplier's Site

Technical Specifications

  Walter Surface Technologies
Product Category Grinding Wheels
Product Number FLEXCUT™
Product Name flexible grinding wheel
Outer Diameter 3 to 7 inch (76.2 to 178 mm)
Bore / Shank 0.3750 to 0.8750 inch (9.52 to 22.22 mm)
Max Speed 20400 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norton® Metal - 07660775940 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 1985615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 11.81 inch (300 mm)
Thickness 0.9843 inch (25 mm)
View Details
Borazon Grinding Mandrels - High Speed Steel - SS-BGP - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0200 to 1.5 inch (0.5080 to 38.1 mm)
Bore / Shank 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details
Concrete Grinding and Cutting Wheels - CONCRETE™ - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 7 inch (114 to 178 mm)
Thickness 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Bore / Shank 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
View Details