RS Components, Ltd. 693539

Description
The new Neon grinding wheels from Norton. These grinding wheels offers maximum cut rate and finish on non-ferrous metals & carbide tooling. For general purpose metals we would recommend brown aluminium oxide, non-ferrous metals and carbide tooling a green silicon carbide wheel should be used. Abrasive Material = Aluminium Oxide Diameter = 150mm Width = 20mm Bore Size = 31.75mm Maximum Safe Speed = 4460rpm Series = Bench Wheel Model = Neon
Request a Quote
Description
The new Neon grinding wheels from Norton. These grinding wheels offers maximum cut rate and finish on non-ferrous metals & carbide tooling. For general purpose metals we would recommend brown aluminium oxide, non-ferrous metals and carbide tooling a green silicon carbide wheel should be used. Abrasive Material = Aluminium Oxide Diameter = 150mm Width = 20mm Bore Size = 31.75mm Maximum Safe Speed = 4460rpm Series = Bench Wheel Model = Neon
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 693539 - RS Components, Ltd.
Corby, Northants, United Kingdom
The new Neon grinding wheels from Norton. These grinding wheels offers maximum cut rate and finish on non-ferrous metals & carbide tooling. For general purpose metals we would recommend brown aluminium oxide, non-ferrous metals and carbide tooling a green silicon carbide wheel should be used. Abrasive Material = Aluminium Oxide Diameter = 150mm Width = 20mm Bore Size = 31.75mm Maximum Safe Speed = 4460rpm Series = Bench Wheel Model = Neon

The new Neon grinding wheels from Norton. These grinding wheels offers maximum cut rate and finish on non-ferrous metals & carbide tooling. For general purpose metals we would recommend brown aluminium oxide, non-ferrous metals and carbide tooling a green silicon carbide wheel should be used.
Abrasive Material = Aluminium Oxide
Diameter = 150mm
Width = 20mm
Bore Size = 31.75mm
Maximum Safe Speed = 4460rpm
Series = Bench Wheel
Model = Neon

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grinding Wheels
Product Number 693539
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

 - 693488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.7874 inch (20 mm)
View Details
 - 1221161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 1.97 inch (50 mm)
Thickness 1.57 inch (40 mm)
Bore / Shank 0.5000 inch (12.7 mm)
View Details
 - 1221145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.7874 inch (20 mm)
View Details
 - 1985362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.09 inch (180 mm)
Thickness 0.9843 inch (25 mm)
View Details