Milwaukee Electric Tool Corporation Raised Hub Straight Grinding Wheel 49-94-4525

Description
27 TYPE S GRADE GENERAL PURPOSE, PIPELINE APPLICATION 4-1/2 INCH DIAMETER 1/8 INCH THICKNESS 5/8 INCH-11 TPI MOUNTING SIZE 30 GRIT SIZE NUMBER ALUMINUM OXIDE ABRASIVE MATERIAL A30S STANDARD DESIGNATION INCLUDES FAST CUT PACKAGING QUANTITY 5 PER PACK SPEED RATING (RPM) 13580
Datasheet
Description
27 TYPE S GRADE GENERAL PURPOSE, PIPELINE APPLICATION 4-1/2 INCH DIAMETER 1/8 INCH THICKNESS 5/8 INCH-11 TPI MOUNTING SIZE 30 GRIT SIZE NUMBER ALUMINUM OXIDE ABRASIVE MATERIAL A30S STANDARD DESIGNATION INCLUDES FAST CUT PACKAGING QUANTITY 5 PER PACK SPEED RATING (RPM) 13580
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Raised Hub Straight Grinding Wheel - 49-94-4525 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Raised Hub Straight Grinding Wheel
49-94-4525
Raised Hub Straight Grinding Wheel 49-94-4525
27 TYPE S GRADE GENERAL PURPOSE, PIPELINE APPLICATION 4-1/2 INCH DIAMETER 1/8 INCH THICKNESS 5/8 INCH-11 TPI MOUNTING SIZE 30 GRIT SIZE NUMBER ALUMINUM OXIDE ABRASIVE MATERIAL A30S STANDARD DESIGNATION INCLUDES FAST CUT PACKAGING QUANTITY 5 PER PACK SPEED RATING (RPM) 13580
  • 27 TYPE
  • S GRADE
  • GENERAL PURPOSE, PIPELINE APPLICATION
  • 4-1/2 INCH DIAMETER
  • 1/8 INCH THICKNESS
  • 5/8 INCH-11 TPI MOUNTING SIZE
  • 30 GRIT SIZE NUMBER
  • ALUMINUM OXIDE ABRASIVE MATERIAL
  • A30S STANDARD DESIGNATION
  • INCLUDES FAST CUT
  • PACKAGING QUANTITY 5 PER PACK
  • SPEED RATING (RPM) 13580
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Grinding Wheels
Product Number 49-94-4525
Product Name Raised Hub Straight Grinding Wheel
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1985592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 9.84 inch (250 mm)
Thickness 0.9843 inch (25 mm)
View Details
Norzon® Long Life - 66252830445 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Grinding Wheels for use on Aluminum and other Soft Metals - ALU™ - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 9 inch (114 to 229 mm)
Thickness 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Bore / Shank 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
View Details
Straight Grinding Wheel - 49-94-5730 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Silicon Carbide
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
View Details