Milwaukee Electric Tool Corporation Straight Grinding Wheel 49-94-4585

Description
27 TYPE R GRADE METAL CUT MATERIAL GRINDING, BLENDING APPLICATION 4-1/2 INCH DIAMETER 1/4 INCH THICKNESS 5/8 INCH-11 TPI MOUNTING SIZE 13580 RPM SPEED RATING 24 GRIT SIZE NUMBER ZIRCONIA ALUMINA ABRASIVE MATERIAL ZA24R STANDARD DESIGNATION
Datasheet
Description
27 TYPE R GRADE METAL CUT MATERIAL GRINDING, BLENDING APPLICATION 4-1/2 INCH DIAMETER 1/4 INCH THICKNESS 5/8 INCH-11 TPI MOUNTING SIZE 13580 RPM SPEED RATING 24 GRIT SIZE NUMBER ZIRCONIA ALUMINA ABRASIVE MATERIAL ZA24R STANDARD DESIGNATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Grinding Wheel - 49-94-4585 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Straight Grinding Wheel
49-94-4585
Straight Grinding Wheel 49-94-4585
27 TYPE R GRADE METAL CUT MATERIAL GRINDING, BLENDING APPLICATION 4-1/2 INCH DIAMETER 1/4 INCH THICKNESS 5/8 INCH-11 TPI MOUNTING SIZE 13580 RPM SPEED RATING 24 GRIT SIZE NUMBER ZIRCONIA ALUMINA ABRASIVE MATERIAL ZA24R STANDARD DESIGNATION
  • 27 TYPE
  • R GRADE
  • METAL CUT MATERIAL
  • GRINDING, BLENDING APPLICATION
  • 4-1/2 INCH DIAMETER
  • 1/4 INCH THICKNESS
  • 5/8 INCH-11 TPI MOUNTING SIZE
  • 13580 RPM SPEED RATING
  • 24 GRIT SIZE NUMBER
  • ZIRCONIA ALUMINA ABRASIVE MATERIAL
  • ZA24R STANDARD DESIGNATION
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Grinding Wheels
Product Number 49-94-4585
Product Name Straight Grinding Wheel
Type Alumina Zirconia
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 39C120-IVK Vitrified Wheel - 66252838193 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 6 inch (152 mm)
Thickness 1 inch (25.4 mm)
View Details
 - 1985479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.09 inch (180 mm)
Thickness 0.5118 inch (13 mm)
View Details
Straight Grinding Wheel - 49-94-4570 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Silicon Carbide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
EB Diamond Cluster Wheel - EB4507880CLSF - CS UNITEC
Specs
Type Diamond
Outer Diameter 4.5 inch (114 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details