RS Components, Ltd. 1221159

Description
The new VITRIUM 3 grinding wheels from Norton utilise a revolutionary bond platform, features an exclusive chemistry that delivers an entirely new grain adhesion science. Provides increased porosity, resulting in improved product versatility across a wide range of precision grinding applications. Vitrium 3 enables the wheel to cut more freely, improving cut rate and also minimises heat build-up, reducing burn, power consumption and grinding forces. Diameter = 40mm Width = 25mm Bore Size = 9.53mm Model = Vitrium 3 Series = Recessed Wheel
Request a Quote
Description
The new VITRIUM 3 grinding wheels from Norton utilise a revolutionary bond platform, features an exclusive chemistry that delivers an entirely new grain adhesion science. Provides increased porosity, resulting in improved product versatility across a wide range of precision grinding applications. Vitrium 3 enables the wheel to cut more freely, improving cut rate and also minimises heat build-up, reducing burn, power consumption and grinding forces. Diameter = 40mm Width = 25mm Bore Size = 9.53mm Model = Vitrium 3 Series = Recessed Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1221159 - RS Components, Ltd.
Corby, Northants, United Kingdom
The new VITRIUM 3 grinding wheels from Norton utilise a revolutionary bond platform, features an exclusive chemistry that delivers an entirely new grain adhesion science. Provides increased porosity, resulting in improved product versatility across a wide range of precision grinding applications. Vitrium 3 enables the wheel to cut more freely, improving cut rate and also minimises heat build-up, reducing burn, power consumption and grinding forces. Diameter = 40mm Width = 25mm Bore Size = 9.53mm Model = Vitrium 3 Series = Recessed Wheel

The new VITRIUM 3 grinding wheels from Norton utilise a revolutionary bond platform, features an exclusive chemistry that delivers an entirely new grain adhesion science. Provides increased porosity, resulting in improved product versatility across a wide range of precision grinding applications. Vitrium 3 enables the wheel to cut more freely, improving cut rate and also minimises heat build-up, reducing burn, power consumption and grinding forces.
Diameter = 40mm
Width = 25mm
Bore Size = 9.53mm
Model = Vitrium 3
Series = Recessed Wheel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grinding Wheels
Product Number 1221159
Outer Diameter 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 693416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
 - 1221140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 11.81 inch (300 mm)
Thickness 1.57 inch (40 mm)
View Details
 - 693551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
RS Components, Ltd.
Specs
Outer Diameter 1.97 inch (50 mm)
Bore / Shank 0.3937 inch (10 mm)
Max Speed 20000 rpm
View Details