Walter Surface Technologies Flexible Grinding Wheels for Mill Scale Flexcut Mill Scale

Description
Your days of problems removing mill scale are now over with FLEXCUT MILL SCALE. No more glazing or clogging, just hassle-free removal of mill scale, leaving a clean and even surface. Features Diamond-Cut pattern - High removal, cool grinding One step finishing wheel - increases productivity Applications Grinding various metals without gouging Working on curved surfaces Remove mill scale and leaving a smooth finish
Description
Your days of problems removing mill scale are now over with FLEXCUT MILL SCALE. No more glazing or clogging, just hassle-free removal of mill scale, leaving a clean and even surface. Features Diamond-Cut pattern - High removal, cool grinding One step finishing wheel - increases productivity Applications Grinding various metals without gouging Working on curved surfaces Remove mill scale and leaving a smooth finish

Suppliers

Company
Product
Description
Supplier Links
Flexible Grinding Wheels for Mill Scale - Flexcut Mill Scale - Walter Surface Technologies
Windsor, CT, USA
Flexible Grinding Wheels for Mill Scale
Flexcut Mill Scale
Flexible Grinding Wheels for Mill Scale Flexcut Mill Scale
Your days of problems removing mill scale are now over with FLEXCUT MILL SCALE. No more glazing or clogging, just hassle-free removal of mill scale, leaving a clean and even surface. Features Diamond-Cut pattern - High removal, cool grinding One step finishing wheel - increases productivity Applications Grinding various metals without gouging Working on curved surfaces Remove mill scale and leaving a smooth finish

Your days of problems removing mill scale are now over with FLEXCUT MILL SCALE. No more glazing or clogging, just hassle-free removal of mill scale, leaving a clean and even surface.

Features

  • Diamond-Cut pattern - High removal, cool grinding
  • One step finishing wheel - increases productivity

Applications

  • Grinding various metals without gouging
  • Working on curved surfaces
  • Remove mill scale and leaving a smooth finish
Supplier's Site

Technical Specifications

  Walter Surface Technologies
Product Category Grinding Wheels
Product Number Flexcut Mill Scale
Product Name Flexible Grinding Wheels for Mill Scale
Outer Diameter 4.5 to 7 inch (114 to 178 mm)
Bore / Shank 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
Max Speed 13300 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 32A60-KVBE Vitrified Wheel - 66243530067 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4 inch (102 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
 - 1221150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 11.81 inch (300 mm)
Thickness 1.57 inch (40 mm)
View Details
Carbide Micro Grinding Pin - Borazon - CMPB - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0160 to 0.0240 inch (0.4064 to 0.6096 mm)
Thickness 0.1180 inch (3 mm)
View Details
flexible grinding wheel - FLEXCUT™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Outer Diameter 3 to 7 inch (76.2 to 178 mm)
Bore / Shank 0.3750 to 0.8750 inch (9.52 to 22.22 mm)
Max Speed 20400 rpm
View Details