Milwaukee Electric Tool Corporation Drill Bit 48-89-2750

Description
JOBBERS LENGTH TYPE BLACK OXIDE FINISH 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH REDUCED SHANK TYPE 1/2 INCH SHANK SIZE SILVER AND DEMING CONSTRUCTION PARABOLIC FLUTE TYPE 7/8 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND APPLICATION METAL, WOOD, PLASTIC
Description
JOBBERS LENGTH TYPE BLACK OXIDE FINISH 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH REDUCED SHANK TYPE 1/2 INCH SHANK SIZE SILVER AND DEMING CONSTRUCTION PARABOLIC FLUTE TYPE 7/8 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND APPLICATION METAL, WOOD, PLASTIC

Suppliers

Company
Product
Description
Supplier Links
Drill Bit 48-89-2750
JOBBERS LENGTH TYPE BLACK OXIDE FINISH 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH REDUCED SHANK TYPE 1/2 INCH SHANK SIZE SILVER AND DEMING CONSTRUCTION PARABOLIC FLUTE TYPE 7/8 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND APPLICATION METAL, WOOD, PLASTIC
  • JOBBERS LENGTH TYPE
  • BLACK OXIDE FINISH
  • 6 INCH OVERALL LENGTH
  • 3 INCH FLUTE LENGTH
  • REDUCED SHANK TYPE
  • 1/2 INCH SHANK SIZE
  • SILVER AND DEMING CONSTRUCTION
  • PARABOLIC FLUTE TYPE
  • 7/8 INCH DRILL SIZE
  • 135 DEG POINT ANGLE
  • THUNDERBOLT[R] BRAND
  • APPLICATION METAL, WOOD, PLASTIC
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-89-2750
Product Name Drill Bit
Product Drill
Units Fractional
Diameter 0.875 inch (22.2 mm)
Shank Reduced
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bit Sets - 126782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill Set
Units Metric
Cutting Application Metal
View Details
Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Masonry Bit - 48-20-7471 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details
2 suppliers
ARMOR-PLATED Unibroach® Cutters - TiAlN - CS UNITEC
Specs
Product Drill Set
Units Fractional; Metric (optional feature)
Drill Type Core Drill
View Details