RS Components, Ltd. Drill Bit Sets 126782

Description
FEIN 72732364000 Drill
Request a Quote
Description
FEIN 72732364000 Drill
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - 126782 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bit Sets
126782
Drill Bit Sets 126782
FEIN 72732364000 Drill

FEIN 72732364000 Drill

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 126782
Product Name Drill Bit Sets
Product Drill Set
Units Metric
Cutting Application Metal
Designation 36 mm
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.268 inch (6.8 mm)
OAL 4.29 inch (109 mm)
Material Hsco
View Details
Hole Saws & Core Drill Bits - 1749046 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.630 inch (16.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 216640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.039 inch (1.0 mm)
OAL 1.34 inch (34 mm)
Material Hsco
View Details
PCB Drill Bits - 2189185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Shank 0.125 inch (3.2 mm)
Material Carbide; Carbide
View Details