Milwaukee Electric Tool Corporation Masonry Bit 48-20-7471

Description
ROTARY HAMMER TYPE SOLID CARBIDE MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 1/2 INCH DRILL SIZE CUT MATERIAL CONCRETE, BLOCK
Datasheet
Description
ROTARY HAMMER TYPE SOLID CARBIDE MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 1/2 INCH DRILL SIZE CUT MATERIAL CONCRETE, BLOCK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit 48-20-7471
ROTARY HAMMER TYPE SOLID CARBIDE MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 1/2 INCH DRILL SIZE CUT MATERIAL CONCRETE, BLOCK
  • ROTARY HAMMER TYPE
  • SOLID CARBIDE MATERIAL
  • 6 INCH OVERALL LENGTH
  • 4 INCH DRILLING LENGTH
  • SDS-PLUS SHANK TYPE
  • HARDENED PROCESS
  • ANSI MATERIAL SPECIFICATION
  • 4 FLUTE(S)
  • SPIRAL FLUTE TYPE
  • 1/2 INCH DRILL SIZE
  • CUT MATERIAL CONCRETE, BLOCK
Supplier's Site Datasheet
Drill Bit - 36357133 - Radwell International
Willingboro, NJ, United States
Drill Bit
36357133
Drill Bit 36357133
1/2" DIAM, SDS-PLUS SHANK, CARBIDE-TIPPED ROTARY & HAMMER DRILL BIT 4" USABLE LENGTH, 6" OAL, 2 FLUTES, CHISEL POINT. FREE 2 YEAR RADWELL WARRANTY

1/2" DIAM, SDS-PLUS SHANK, CARBIDE-TIPPED ROTARY & HAMMER DRILL BIT 4" USABLE LENGTH, 6" OAL, 2 FLUTES, CHISEL POINT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation Radwell International
Product Category Drill Bits Drill Bits
Product Number 48-20-7471 36357133
Product Name Masonry Bit Drill Bit
Product Drill
Units Fractional
Drill Type Masonry
Diameter 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749051 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.378 inch (35.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
Wire Installation Drill Bit - 48-13-7125 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Diameter 0.250 inch (6.3 mm)
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB204UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details